EN
  • EN
  • DE

TMS320VC5402PGE100

Part No TMS320VC5402PGE100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIG SIG PROCESSOR 144-LQFP / DSP Fixed-Point 16bit 100MHz 100MIPS 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 100MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 32kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 086287-TMS320VC5402PGE100
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320VC5402
Introduction Date July 07, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320VC5402PGE100 CAD Model

Description

The TMS320VC5402PGE100 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of signal processing applications. This product is part of TI's TMS320C54x DSP family, renowned for their efficient processing capabilities and flexibility in handling a wide range of computational tasks.

Key Features

  • Advanced Architecture: The TMS320VC5402PGE100 boasts a fixed-point, advanced modified Harvard architecture that allows for parallel instruction fetch and execution. This DSP is capable of performing up to 100 million instructions per second (MIPS) at a clock rate of 100 MHz, ensuring swift and reliable performance for time-sensitive applications.
  • Memory: It comes with an integrated 16 KB of zero-wait state on-chip RAM and 256 KB of ROM, providing ample space for critical code and data storage. The large on-chip memory enhances the system performance by reducing the need for external memory components.
  • Peripheral Integration: This DSP includes a variety of integrated peripherals such as a serial port interface, a host-port interface, and a timer, which help to minimize system costs and PCB space requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320VC5402PGE100 features multiple power-saving modes, including idle and standby modes, making it ideal for battery-powered and portable applications.
  • Package and Temperature Range: The device is available in a 144-pin LQFP (Low-Profile Quad Flat Package) and operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance in diverse environments.

Applications

The versatility of the TMS320VC5402PGE100 allows it to be used across various applications, including but not limited to:

  • Telecommunications
  • Audio and speech processing
  • Medical imaging
  • Industrial control systems
  • Instrumentation

With its robust set of features and capabilities, the TMS320VC5402PGE100 from Texas Instruments stands as a powerful solution for developers seeking a DSP that delivers both performance and efficiency.

You May Also Be Interested in

NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9712 $59.8848
8+ $14.0237 $112.1896
12+ $13.5499 $162.5988
16+ $12.6024 $201.6384
21+ $12.1286 $254.7006
26+ $11.6548 $303.0248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,787 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess