EN
  • EN
  • DE

TMS320DM642AGNZ6

Part No TMS320DM642AGNZ6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 548-FCBGA (27x27)
Win Source Part Number 055275-TMS320DM642AGNZ6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320DM642AGNZ6 CAD Model

Description

The TMS320DM642AGNZ6 is a high-performance digital media processor from Texas Instruments (TI) that belongs to the TMS320DM64x series of digital signal processors (DSPs). This powerful processor is designed to handle a wide range of multimedia applications, including video and audio processing, telecommunications, industrial control, and more. Its architecture is optimized for efficient handling of large amounts of data and complex algorithms, making it an excellent choice for developers looking to build advanced digital media systems.

At the heart of the TMS320DM642AGNZ6 lies a 600 MHz DSP core that utilizes TI's VelociTI.1™ VLIW architecture, which allows for high instruction-level parallelism. This architecture enables the processor to execute multiple operations in a single clock cycle, significantly improving performance for demanding applications. The device also features a large 256K-byte on-chip memory, which can be configured as cache or mapped RAM, providing fast and flexible data management.

The TMS320DM642AGNZ6 is equipped with a range of peripherals and interfaces that enhance its connectivity and usability. It includes 10/100 Mb/s Ethernet MAC, two video ports, a 64-channel enhanced direct memory access (EDMA) controller, and a host of other I/O interfaces. These features make it highly adaptable for a variety of multimedia applications, from streaming video to real-time image processing.

With its robust set of development tools, the TMS320DM642AGNZ6 is supported by an extensive ecosystem, including Texas Instruments' Code Composer Studio™ Integrated Development Environment (IDE). This provides developers with advanced debugging capabilities, performance analysis tools, and a comprehensive set of libraries and examples to accelerate the development process.

In conclusion, the TMS320DM642AGNZ6 from Texas Instruments is a versatile and powerful DSP that offers exceptional performance for a wide range of digital media applications. Its advanced architecture, coupled with a comprehensive set of peripherals and development tools, makes it an ideal choice for developers looking to create sophisticated multimedia products.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.7340 $105.7340
2+ $102.3232 $204.6464
3+ $98.9125 $296.7375
4+ $88.6801 $354.7204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess