EN
  • EN
  • DE

MSP430F2131IPW

Part No MSP430F2131IPW
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 8KB (8K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters Slope A/D
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 081948-MSP430F2131IPW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F2131IPW CAD Model

Description

The MSP430F2131IPW is a high-performance, ultra-low power microcontroller from the globally renowned technology manufacturer, Texas Instruments.

  • Features: a 16-bit RISC CPU, 16-bit registers, and constant generators
  • Frequency: up to 16 MHz
  • Includes: a 10-bit Analog-to-Digital (A/D) converter and a built-in oscillator
  • Power-saving modes: Five
  • Standby current: less than 1 μA
  • Active mode current: less than 220 μA
  • Flash memory: 8KB+256B
  • RAM: 512B
  • Supply voltage range: 1.8V to 3.6V
  • Interface: one universal serial communication interface (USCI)
  • Communication: supports both asynchronous UART and synchronous SPI communication
  • Features: 16-bit timer, a watchdog timer, and up to 14 I/O pins
  • Package: compact 14-pin TSSOP (Thin Shrink Small Outline Package)
  • Temperature range: from -40°C to 85°C

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8626 $55.8780
70+ $1.5283 $106.9810
105+ $1.4806 $155.4630
140+ $1.4328 $200.5920
185+ $1.3851 $256.2435
245+ $1.2418 $304.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,076 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess