EN
  • EN
  • DE

R8A66166SP

Part No R8A66166SP
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description Led Display Driver PDSO24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1188110-R8A66166SP
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R8A66166SP CAD Model

Description

The Renesas Electronics America R8A66166SP is a USB host controller designed for embedded systems. It enables devices to act as USB hosts, allowing them to connect and communicate with various USB peripherals, such as storage devices, input devices, and other USB-enabled devices. This controller is often used in applications requiring USB host functionality without the need for a full-fledged operating system.

Applications

  • Embedded Systems: Provides USB host functionality in embedded devices like industrial controllers and data loggers.
  • Point-of-Sale (POS) Terminals: Enables connectivity with USB-based peripherals such as barcode scanners and receipt printers.
  • Medical Devices: Facilitates communication with USB-compatible medical equipment.
  • Automotive Infotainment Systems: Supports USB connectivity for media players and other devices in vehicles.
  • Industrial Automation: Provides USB host capabilities for connecting to USB-based sensors and actuators.

Features

  • USB 2.0 Host Controller: Supports USB 2.0 high-speed, full-speed, and low-speed data transfers.
  • Integrated Transceiver: Includes an integrated USB transceiver for direct connection to the USB bus.
  • Multiple USB Ports: Supports multiple USB ports, allowing connection of several USB devices simultaneously.
  • DMA Support: Direct Memory Access (DMA) capabilities for efficient data transfer between USB devices and system memory.
  • Interrupt Handling: Provides interrupt signals for handling USB events and data transfers.
  • Compact Package: Available in a compact package for easy integration into embedded systems.

Benefits

  • USB Host Functionality: Enables devices to act as USB hosts, expanding their connectivity options.
  • High-Speed Data Transfer: Supports USB 2.0 high-speed data transfers for faster communication with USB devices.
  • Efficient Data Handling: DMA support allows for efficient data transfer, reducing CPU overhead.
  • Simplified Integration: Integrated transceiver and compact package simplify integration into embedded systems.
  • Versatile Connectivity: Supports a wide range of USB devices, providing versatile connectivity options.

The R8A66166SP USB host controller typically requires an external crystal oscillator for clock generation. It operates on a specific voltage range and includes various control and status registers that are accessed through a microcontroller interface. The device driver support is crucial for proper operation and compatibility with different USB devices. The controller also features power management capabilities to reduce power consumption when USB devices are not actively transferring data. The USB ports may have overcurrent protection to prevent damage from faulty USB devices.

You May Also Be Interested in

Amd
Need more? Email Us
STMicroelectronics
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Mitsubishi
Need more? Email Us
Mitsubishi
MITSUBISHI 2018+RoHS
Lowest to $56.3063
Infineon Technologies
Lowest to $9.7932
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
NANYA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess