EN
  • EN
  • DE

TFF1044HN/N1Y

Part No TFF1044HN/N1Y
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER OSC PLL LNB 36HVLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel
RF Type Ku-Band
Frequency 10.7GHz ~ 12.75GHz
Number of Mixers 4
Gain 36dB
Noise Figure 8dB
Secondary Attributes Down Converter
Supply Current 145mA
Supply Voltage (V) 4.3V ~ 5.6V
Manufacturer Package 36-VFLGA Exposed Pad
Supplier Device Package 36-HVLGA (5x5)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 727758-TFF1044HN/N1Y
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TFF1044HN/N1Y CAD Model

Description

Introducing the TFF1044HN/N1Y from NXP

The TFF1044HN/N1Y is a state-of-the-art integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular IC is a testament to NXP's commitment to providing high-performance solutions for advanced RF applications.

Key Features

  • Frequency Range: The TFF1044HN/N1Y operates at a broad frequency range, making it suitable for a variety of RF applications, including satellite communications, telecommunications, and professional mobile radio.
  • High Integration: As a highly integrated device, it combines multiple functions into a single package, reducing the need for external components and simplifying the overall design process for engineers.
  • Low Noise Figure: The low noise figure of the TFF1044HN/N1Y ensures excellent signal quality and sensitivity, which is crucial for receiving weak signals in noisy environments.
  • High Linearity: With its high linearity, the IC provides consistent performance and minimizes signal distortion, which is essential for maintaining the integrity of the transmitted data.

Applications

The versatility of the TFF1044HN/N1Y makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Satellite receivers and VSAT terminals
  • Professional mobile radio (PMR) systems
  • Telecommunication infrastructure
  • Microwave point-to-point systems
  • Radar and avionics systems

Quality and Reliability

NXP's TFF1044HN/N1Y is built to meet the highest standards of quality and reliability. It is designed to withstand the rigors of demanding environments, ensuring consistent performance and longevity. Engineers and designers can rely on this IC for their critical applications, knowing that it comes from a trusted name in the semiconductor industry.

Conclusion

With its combination of wide frequency range, high integration, low noise figure, and high linearity, the TFF1044HN/N1Y from NXP Semiconductors is a powerful solution for modern RF systems. Whether for commercial or industrial applications, this IC delivers the performance and reliability needed to meet the challenges of today's high-frequency signal processing requirements.

You May Also Be Interested in

Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to $6.7233
NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 8DIP
Lowest to $13.6363
Linear Technology
IC MIXER 1.5-3.8GHZ 24QFN
Lowest to $9.4133
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663
Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 441 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess