The GN1411AINE3 is a high-performance laser driver from Semtech Corporation, designed for demanding applications in optical communication systems. This PMIC (Power Management Integrated Circuit) is specifically engineered to provide precise and efficient control of laser diodes used in high-speed data transmission.
Applications
- 100GBASE-LR4 and ER4 optical transceivers
- 200G and 400G optical modules
- Active Optical Cables (AOCs)
- Data center interconnects
- Optical line terminals (OLTs) in PON systems
Features
- Integrated laser diode driver with bias and modulation current control
- High modulation bandwidth, supporting data rates up to 28 Gbps
- Low power consumption for improved energy efficiency
- Programmable bias and modulation currents for optimizing laser performance
- Automatic Power Control (APC) loop for stable optical output power
- Comprehensive monitoring and protection features, including over-current and over-temperature protection
- I2C interface for configuration and monitoring
- Compact package for space-constrained applications
Benefits
- Improved signal integrity: Precise control of laser bias and modulation currents ensures high-quality optical signals.
- Enhanced system performance: High modulation bandwidth supports high data rates, enabling faster and more reliable data transmission.
- Reduced power consumption: Low power operation minimizes heat dissipation and improves overall system efficiency.
- Simplified design: Integrated functionality reduces the number of external components, simplifying board design and reducing BOM cost.
- Increased system reliability: Comprehensive protection features safeguard the laser diode and other components from damage.
- Flexible configuration: I2C interface allows for easy configuration and monitoring of key parameters.
Additional Details
The GN1411AINE3 operates from a single 3.3V power supply. The bias current can be programmed from 0 to 100mA, and the modulation current can be programmed from 0 to 100mA. The device includes an integrated APC loop that automatically adjusts the bias current to maintain a stable optical output power. The GN1411AINE3 is available in a compact QFN package. Its precise control and integrated protection features make it a reliable solution for demanding optical communication applications.