EN
  • EN
  • DE

AT32UC3B0128-Z2UT

Part No AT32UC3B0128-Z2UT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 B
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity I2C, IrDA, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 44
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number AT32UC3
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 565710-AT32UC3B0128-Z2UT
Ultra Librarian 3D Model Ultra Librarian AT32UC3B0128-Z2UT CAD Model

Description

Microchip Technology's AT32UC3B0128-Z2UT

The AT32UC3B0128-Z2UT is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of applications that require efficient power usage and processing capabilities. This microcontroller is part of the AVR® UC3 B series and is particularly well-suited for applications in the industrial, automotive, and consumer electronics sectors.

The AT32UC3B0128-Z2UT is built on a 32-bit AVR architecture, which ensures a perfect balance between power consumption and performance. With a maximum CPU frequency of 60 MHz, it provides ample processing power for complex tasks. The device comes with 128KB of flash memory, providing sufficient space for application code and data storage, and 32KB of SRAM, which allows for smooth operation and data manipulation.

One of the key features of the AT32UC3B0128-Z2UT is its rich set of peripherals. It includes a full-speed USB interface with OTG capabilities, enabling the microcontroller to act as either a host or a device, making it versatile in USB communication tasks. Additionally, it features a variety of communication interfaces such as SPI, I2C, and USART, which are essential for interfacing with other devices, sensors, and modules.

The microcontroller also comes with 10-bit ADCs (Analog-to-Digital Converters), which are critical for precision analog sensor readings, and PWM (Pulse Width Modulation) outputs that are useful for controlling motors, lighting, or other variable power applications. For security and data integrity, the AT32UC3B0128-Z2UT includes features such as a random number generator and a cryptographic engine supporting DES, 3DES, AES, and SHA-1/SHA-256.

Designed with power efficiency in mind, the AT32UC3B0128-Z2UT supports multiple power-saving modes, which allow developers to optimize the power consumption based on the application's requirements. This makes it ideal for battery-powered or energy-sensitive applications.

Overall, the AT32UC3B0128-Z2UT from Microchip Technology is a robust microcontroller that offers a comprehensive set of features for developers looking to create sophisticated and power-efficient applications. Its combination of processing power, memory, connectivity, and security features make it a versatile choice for a multitude of embedded system projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1973 $61.1838
14+ $8.3671 $117.1394
22+ $8.1056 $178.3232
30+ $7.8441 $235.3230
39+ $7.5827 $295.7253
51+ $6.7983 $346.7133
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,942 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess