EN
  • EN
  • DE

AD595ADZ

Part No AD595ADZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description IC THERMOCOUPLE INSTR AMP 14CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Purpose Thermocouple Amplifier
Sensor Type External
Accuracy ±3°C(Max)
Topology Ice Point Compensation, Overload Detection
Output Type Voltage
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 5 V to ±15 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-CDIP
Win Source Part Number 198575-AD595ADZ
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian AD595ADZ CAD Model

Description

AD595ADZ Thermocouple Amplifier by Analog Devices Inc.

The AD595ADZ is a specialized integrated circuit designed by Analog Devices Inc., tailored for precise and convenient temperature measurement using thermocouples. As an all-in-one solution, this monolithic device incorporates an instrumentation amplifier, a type-K thermocouple cold junction compensator, a signal conditioning circuit, and an analog output stage, providing a direct Celsius temperature readout.

Key Features

  • Integrated Cold Junction Compensation: The AD595ADZ includes an on-chip temperature sensor that compensates for changes in the cold junction temperature, ensuring accurate temperature readings regardless of the ambient temperature.
  • Linearization Circuitry: This device features built-in linearization for the K-type thermocouple, delivering a linear 10 mV/°C output that simplifies interfacing with analog-to-digital converters or direct reading through a voltmeter.
  • Wide Power Supply Range: It operates with a supply voltage from +5V to +15V for single supply or ±5V to ±15V for dual supply, providing flexibility for various application requirements.
  • High Impedance Differential Input: The high impedance differential input is designed to enhance noise rejection and improve measurement accuracy, which is critical for low-level signal amplification.
  • Robust Temperature Range: The AD595ADZ can measure temperatures from -55°C to +125°C, covering a broad range of applications from industrial to consumer electronics.

Applications

The AD595ADZ is ideally suited for a variety of temperature sensing applications where reliability and ease of use are paramount. Common applications include:

  • Process control and automation
  • Temperature monitoring systems
  • Thermal protection and management
  • Scientific and laboratory equipment

By integrating multiple functions into a single package, the AD595ADZ from Analog Devices Inc. simplifies the design and deployment of thermocouple-based temperature measurement systems. Its robustness, combined with high precision and ease of use, makes it an excellent choice for engineers and designers looking to implement reliable temperature sensing in their projects.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
Lowest to $9.7932
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.7015 $259.7015
2+ $232.8359 $465.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess