EN
  • EN
  • DE

LP5996SD-2828EV

Part No LP5996SD-2828EV
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description BOARD EVALUATION LP5996SD-2828 / LP5996 DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Channels per IC 2 - Dual
Voltage - Output 2.8V, 2.8V
Output Current 300mA, 150mA
Voltage - Input 2 V ~ 6 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 85°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LP5996
Win Source Part Number 779912-LP5996SD-2828EV
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name LP5996
Introduction Date November 01, 2006
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LP5996SD-2828EV CAD Model

Description

The LP5996SD-2828EV is a highly efficient, low-noise power management integrated circuit (PMIC) from Texas Instruments, designed to meet the rigorous power requirements of modern electronic devices. This advanced component is ideal for applications requiring a compact, high-performance power solution.

Key Features

  • High Efficiency: The LP5996SD-2828EV offers an exceptional efficiency rate, which helps in reducing power loss and improving battery life in portable devices.
  • Low Noise Operation: Engineered to minimize electrical noise, this PMIC is perfect for sensitive applications such as audio or precision measurement devices.
  • Small Form Factor: With its compact design, the LP5996SD-2828EV is suitable for space-constrained applications, providing a powerful solution without compromising on space.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for various electronic systems.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for customization to meet specific circuit requirements.
  • Thermal Protection: The device includes thermal shutdown protection to ensure safe operation under high-temperature conditions.
  • Overcurrent Protection: Built-in overcurrent protection guards against excessive current draw, which could otherwise damage the electronic components.

Applications

The versatility of the LP5996SD-2828EV makes it suitable for a wide array of applications, including but not limited to consumer electronics, portable devices, medical equipment, and industrial systems. Its robust design ensures reliable performance for any application requiring efficient and stable power delivery.

Quality and Reliability

As with all Texas Instruments products, the LP5996SD-2828EV is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance in the most demanding conditions. For engineers and designers seeking a dependable power management solution, the LP5996SD-2828EV represents a premier choice.

You May Also Be Interested in

Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $1.7556
Texas Instruments
BOARD EVALUATION LP5996SD-2828 / LP5996 DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS
Need more? Email Us
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LP5900SD-3.0 / LP5900 Linear Regulator 1.5VDC to 3.3VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38513TJ-ADJ / LP38513TJ Linear Regulator 1.2VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38512TS-1.8 / LP38512 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP571 1.0V / Power Management Development Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LP38511 / LP38511MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $2.1019
Texas Instruments
BOARD EVALUATION FOR LP38512 / LP38512MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess