EN
  • EN
  • DE

LP38513TJ-ADJEV

Part No LP38513TJ-ADJEV
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description BOARD EVAL FOR LP38513TJ-ADJ / LP38513TJ Linear Regulator 1.2VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Voltage - Output 1.2V
Output Current 3A
Voltage - Input 2.25 V ~ 5.5 V
Regulator Type Positive Adjustable
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LP38513
Win Source Part Number 779739-LP38513TJ-ADJEV
Popularity Medium
Supply and Demand Status Balance
Family Name LP38513-ADJ
Introduction Date February 12, 2009
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP38513TJ-ADJEV CAD Model

Description

The LP38513TJ-ADJEV from Texas Instruments is a highly efficient, low-dropout (LDO) voltage regulator designed to provide precision, variable output from an input voltage source. This particular model is a part of Texas Instruments' extensive range of power management integrated circuits, which are renowned for their reliability and performance.

Key Features

  • Adjustable Output Voltage: The LP38513TJ-ADJEV offers an adjustable output voltage range, which allows for a high degree of flexibility in various applications. This feature is particularly useful for designers who require a specific voltage level for their circuit.
  • High Output Current: This device is capable of delivering up to 3A of continuous output current, making it suitable for powering a wide range of components, from microcontrollers to peripheral devices.
  • Low Dropout: The low dropout characteristic of the LP38513TJ-ADJEV means that it can regulate output voltage effectively even when the supply voltage is very close to the output voltage, enhancing the efficiency of the overall system.
  • Thermal Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, protecting both the regulator and the system from damage due to overheating.
  • Stable with Low ESR Output Capacitors: The regulator is stable with ceramic and other low ESR capacitors, which reduces the size and cost of the external components required.

Applications

The versatility of the LP38513TJ-ADJEV makes it an ideal choice for a variety of applications, including:

  • Point-of-load power supplies
  • Post-regulation for switching supplies
  • Consumer electronics
  • Telecommunication infrastructure
  • Industrial and automotive systems

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The LP38513TJ-ADJEV is backed by Texas Instruments' rigorous testing and reliability standards, ensuring that it meets the stringent requirements of the most demanding applications. Comprehensive technical documentation, design resources, and expert support are available to assist in the integration and use of this voltage regulator in your product designs.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR LP5900SD-3.0 / LP5900 Linear Regulator 1.5VDC to 3.3VDC Output Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD L6932DXXX FIXED/ADJ / HIGH PERFORMANCE 2A ULDO LINEAR REGULATOR
Need more? Email Us
ON Semiconductor
LV5683P-E Special Purpose Voltage Regulator Evaluation Board / BOARD EVAL FOR LV5683P
Need more? Email Us
Texas Instruments
KIT EVALUATION FOR LP5990 2.8V / LP5990TM-2.8 Linear Regulator 2.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LP38511 / LP38511MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $2.1019
DFRobot
BREADBOARD POWER SUPPLY 5V/3.3V
Need more? Email Us
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $1.7556
Texas Instruments
BOARD EVALUATION LP5996SD-2828 / LP5996 DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess