EN
  • EN
  • DE

LP38512MR-ADJEV/NOPB

Part No LP38512MR-ADJEV/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description BOARD EVALUATION FOR LP38512 / LP38512MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Voltage - Output 1.2V
Output Current 1.5A
Voltage - Input 2.25 V ~ 5.5 V
Regulator Type Positive Adjustable
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LP38512
Win Source Part Number 779731-LP38512MR-ADJEV/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP38512
Introduction Date November 27, 2007
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LP38512MR-ADJEV/NOPB CAD Model

Description

Product Overview: LP38512MR-ADJEV/NOPB

The LP38512MR-ADJEV/NOPB is a high-performance, adjustable low-dropout (LDO) voltage regulator from Texas Instruments, designed to provide precision voltage regulation with a high degree of accuracy. This component is part of the LP385xx series, which are known for their reliability and efficiency in a wide range of applications, including but not limited to, consumer electronics, automotive, and industrial systems.

Key Features

  • Adjustable Output Voltage: The LP38512MR-ADJEV/NOPB offers an adjustable output voltage range, allowing designers to tailor the output to meet specific requirements of their applications.
  • High Accuracy: This LDO voltage regulator provides excellent load and line regulation, ensuring a stable output voltage even under varying input voltages and load conditions.
  • Low Dropout: The low dropout feature of this device makes it ideal for applications where the input voltage is very close to the output voltage, enhancing efficiency and reducing power loss.
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and overcurrent protection features safeguard the device and the system against excessive temperature and current conditions.
  • Power Good (PG) Output: The LP38512MR-ADJEV/NOPB includes a 'power good' output that indicates when the output voltage is within its nominal range, which is useful for power sequencing in complex systems.

Applications

Due to its versatile features and high performance, the LP38512MR-ADJEV/NOPB is suitable for a broad array of applications, including:

  • Consumer Electronics (e.g., set-top boxes, gaming consoles)
  • Automotive Infotainment and Telematics
  • Telecommunications
  • Power Supplies for FPGAs, DSPs, and Microcontrollers

Product Specifications

The LP38512MR-ADJEV/NOPB is housed in a robust, surface-mount package and is designed to meet the stringent requirements of modern electronic devices. Its specifications include:

  • Adjustable Output Voltage Range
  • High Output Accuracy
  • Low Dropout Voltage
  • Built-in Thermal and Overcurrent Protection
  • Power Good Output Indicator

With its combination of features, the LP38512MR-ADJEV/NOPB from Texas Instruments stands out as a reliable and flexible solution for precision voltage regulation in a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LP5900TL-2.6 / LP5900 Linear Regulator 2.6VDC Output Evaluation Board
Need more? Email Us
ams
BOARD EVAL FOR AS1359-15
Lowest to $82.7702
STMicroelectronics
EVAL BOARD L6932DXXX FIXED/ADJ / HIGH PERFORMANCE 2A ULDO LINEAR REGULATOR
Need more? Email Us
Texas Instruments
BOARD EVAL LP38502SD 8-LLP / LP38502-ADJ Linear Regulator Evaluation Board
Lowest to $18.4533
Texas Instruments
BOARD EVALUATION LP5996SD-3333 / LP5996 DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS
Need more? Email Us
ams
BOARD EVAL FOR AS1359-27
Lowest to $82.7702
ON Semiconductor
LV5683P-E Special Purpose Voltage Regulator Evaluation Board / BOARD EVAL FOR LV5683P
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP2995M / LP2995M Special Purpose Voltage Regulator Evaluation Board
Need more? Email Us
ams
BOARD EVAL FOR AS1359-25
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess