EN
  • EN
  • DE

LP38512TS-1.8EV

Part No LP38512TS-1.8EV
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description BOARD EVAL FOR LP38512TS-1.8 / LP38512 Linear Regulator 1.8VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Voltage - Output 1.8V
Output Current 1.5A
Voltage - Input 2.25 V ~ 5.5 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LP38512
Win Source Part Number 779734-LP38512TS-1.8EV
Popularity Medium
Supply and Demand Status Balance
Family Name LP38512
Introduction Date November 27, 2007
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP38512TS-1.8EV CAD Model

Description

Introducing the LP38512TS-1.8EV: A Reliable Low-Dropout Regulator from Texas Instruments

The LP38512TS-1.8EV is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver a fixed output voltage of 1.8V with an outstanding dropout voltage and load regulation characteristics. This regulator is part of Texas Instruments' extensive portfolio of power management solutions that cater to a wide range of electronic applications requiring stable and efficient power supplies.

Key Features

  • Fixed Output Voltage: The device provides a stable 1.8V output, which is essential for powering sensitive electronic components that require precise voltage levels for optimal performance.
  • High Efficiency: With its low dropout voltage, the LP38512TS-1.8EV ensures efficient use of power, minimizing losses and heat generation, thereby extending the life of the product.
  • Load Regulation: The LDO maintains a consistent voltage output even with varying loads, making it highly reliable for applications with dynamic power demands.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, ensuring a longer operational lifespan.
  • Stable with Low ESR Output Capacitors: The regulator is designed to be stable with ceramic output capacitors that have low equivalent series resistance (ESR), providing flexibility in the choice of external components.

Applications

The LP38512TS-1.8EV is suitable for a wide range of applications, including but not limited to:

  • Point-of-load power supplies
  • Networking and communication equipment
  • Consumer electronics
  • Computer peripherals

Product Specifications

The LP38512TS-1.8EV operates within an input voltage range of 2.7V to 5.5V, making it versatile for various system configurations. Its output current capability of up to 1.5A allows it to power a broad array of devices. The regulator comes in a thermally enhanced TO-263 package, which aids in heat dissipation and ensures stable operation under different environmental conditions.

Conclusion

With its robust feature set and Texas Instruments' reputation for quality, the LP38512TS-1.8EV is an excellent choice for designers looking for a reliable power management solution. Its ease of use, combined with performance efficiency, makes it an ideal component for ensuring the longevity and reliability of your electronic products.

You May Also Be Interested in

Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LDO QUAD HMC860 / HMC860LP3E Linear Regulator Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $1.7556
Texas Instruments
BOARD EVALUATION LP3996SD-3333 / DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS AND POWER-ON-RESET
Need more? Email Us
Texas Instruments
BOARD EVAL LP38502TS TO-263 / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP5900TL-3.0 / LP5900 Linear Regulator 3VDC Output Evaluation Board
Need more? Email Us
DFRobot
BREADBOARD POWER SUPPLY 5V/3.3V
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38512TJ-ADJ / LP38512TJ-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $2.0939
Texas Instruments
BOARD EVALUATION LP5996SD-2828 / LP5996 DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess