EN
  • EN
  • DE

MIC2214-KNYML-EV

Part No MIC2214-KNYML-EV
Manufacturer Microchip Technology
Catalog Evaluation Boards - Linear Voltage Regulators
Description Power Management Development Board / EVAL BOARD DUAL CAP LDO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Channels per IC 2 - Dual
Voltage - Output 2.6V, 2.85V
Output Current 300mA, 150mA
Voltage - Input 2.25 V ~ 5.5 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MIC2214
Win Source Part Number 788483-MIC2214-KNYML-EV
Popularity Medium
Supply and Demand Status Balance
Family Name MIC2214
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian MIC2214-KNYML-EV CAD Model

Description

MIC2214-KNYML-EV Product Overview

The MIC2214-KNYML-EV is a high-performance power management integrated circuit (PMIC) from Microchip Technology, designed to meet the demanding needs of modern portable electronic devices. This versatile component is engineered to provide efficient power conversion and management, ensuring reliable operation and extended battery life for a wide range of applications.

Key Features

  • High-Efficiency: The MIC2214-KNYML-EV boasts a high-efficiency buck regulator that delivers a seamless power supply while maintaining energy savings, making it ideal for battery-powered applications.
  • Dual-Channel Output: This PMIC features two LDO (Low Dropout Regulator) outputs, which provide clean and stable voltage levels for sensitive components such as microprocessors, memory, and analog circuits.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their application, ensuring compatibility with a variety of devices.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of the product.
  • Low-Noise Performance: The MIC2214-KNYML-EV is designed to minimize noise and ripple, providing a quiet power solution that is critical for RF and audio applications.

Applications

The versatile nature of the MIC2214-KNYML-EV makes it suitable for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Handsets and Devices
  • GPS Devices
  • Digital Cameras
  • Health and Fitness Monitors

Quality and Support

Microchip Technology is known for its commitment to quality and customer support. The MIC2214-KNYML-EV is backed by Microchip's extensive technical documentation, design resources, and a dedicated support team to assist with any questions or issues that may arise during development and product implementation.

For designers and engineers looking for a reliable and efficient power management solution, the MIC2214-KNYML-EV from Microchip Technology offers the perfect blend of performance, versatility, and support.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD NCP702SN30T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Lowest to $0.4123
Texas Instruments
EVAL MODULE FOR TPS74401-118 / TPS74401 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS7A6050 / TPS7A6050 Linear Regulator 5VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $1.7556
Microchip Technology
Power Management Development Board / EVAL BOARD FOR MIC69302
Need more? Email Us
Texas Instruments
EVAL MOD FOR TPS76933 / TPS76933 Linear Regulator 3.3VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP571 0.9V / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7556 $61.4460
85+ $1.4403 $122.4255
125+ $1.3952 $174.4000
175+ $1.3502 $236.2850
225+ $1.3052 $293.6700
300+ $1.1700 $351.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess