EN
  • EN
  • DE

LTV-155E

Part No LTV-155E
Manufacturer Lite-On Inc.
Catalog Isolators - Gate Drivers
Description OPTOISO 3750VDC GATE DRIVER 5SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Lite-On Inc.
Package Tape & Reel
Product Status Active
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 3750VDC
Common Mode Transient Immunity (Min) 20kV/µs
Propagation Delay tpLH / tpHL (Max) 200ns, 200ns
Pulse Width Distortion (Max) 70ns
Rise / Fall Time (Typ) 35ns, 35ns
Current - Output High, Low 800mA, 800mA
Current - Peak Output 1A
Voltage - Forward (Vf) (Typ) 1.37V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 10V ~ 30V
Temperature Range - Operating -30°C ~ 105°C
Mounting Type Surface Mount
Package / Case 6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package 5-SOP
Approval Agency cUR, IEC/EN/DIN, UR
Base Product Number LTV-155
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 924596-LTV-155E
Ultra Librarian 3D Model Ultra Librarian LTV-155E CAD Model

Description

The 924596-LTV-155E is a gate driver optoisolator from Lite-On Inc.

  • Mounting Type: surface mount
  • Package: tape and reel format
  • Technology: optical coupling technology
  • Channel: single channel
  • Output Current (High): 800mA
  • Output Current (Low): 800mA
  • Maximum DC Forward Current: 25mA
  • Typical Forward Voltage: 1.37V
  • Rise and Fall Time: 35ns
  • Voltage Isolation: 3750VDC
  • Common Mode Transient Immunity: 20kV/µs
  • Applications: gate driver applications

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $2.6414
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Littelfuse Inc.
IC GATE DRVR LOW-SIDE TO263-5
Lowest to $11.6418
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3487 $50.5615
350+ $0.2861 $100.1350
545+ $0.2772 $151.0740
750+ $0.2683 $201.2250
965+ $0.2593 $250.2245
1,295+ $0.2325 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,440 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess