EN
  • EN
  • DE

LP5900SD-3.0EV/NOPB

Part No LP5900SD-3.0EV/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL MODULE FOR LP5900SD-3.0 / LP5900 Linear Regulator 1.5VDC to 3.3VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Voltage - Output 3V
Output Current 150mA
Voltage - Input 2.5 V ~ 5.5 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LP5900
Win Source Part Number 779896-LP5900SD-3.0EV/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP5900
Introduction Date December 08, 2011
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP5900SD-3.0EV/NOPB CAD Model

Description

The LP5900SD-3.0EV/NOPB is a high-performance, low-noise LDO (Low Dropout Regulator) designed and manufactured by Texas Instruments. This voltage regulator is specifically engineered to deliver a stable and precise 3.0V output with a maximum current of 150mA. The LP5900 series is well-suited for applications requiring a clean and reliable power supply, particularly in noise-sensitive electronic devices.

Key Features

  • Low Dropout: The LP5900SD-3.0EV/NOPB offers a very low dropout performance, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: With a fixed output voltage of 3.0V, this LDO regulator provides high accuracy, which is essential for precision applications.
  • Low Noise: It features an exceptionally low noise output, which makes it ideal for RF and analog circuits where noise can significantly impact performance.
  • Stability: The device is stable with ceramic capacitors, which are known for their reliability and longevity, ensuring consistent performance over time.
  • Power Saving: The LP5900SD-3.0EV/NOPB includes an enable pin that allows the regulator to be switched on and off, providing an effective way to save power when the regulator is not in use.
  • Thermal Protection: It is equipped with thermal protection features to prevent overheating and damage to the device, ensuring a long operational life.

Applications

The LP5900SD-3.0EV/NOPB is versatile and can be used in a wide range of applications, including but not limited to:

  • Battery-powered devices
  • Portable and handheld equipment
  • Medical devices
  • Analog and RF circuits
  • Microcontroller power supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP5900SD-3.0EV/NOPB is no exception. This product is offered in a green (RoHS & no Sb/Br) package and is part of a well-established family of regulators from TI, ensuring reliable performance and compatibility with a range of applications and designs.

Ordering Information

The LP5900SD-3.0EV/NOPB is available for order, and interested customers can find more information, including pricing and availability, on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LP3996SD-3333 / DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS AND POWER-ON-RESET
Need more? Email Us
ams
BOARD EVAL FOR AS1359-28
Lowest to $82.7702
DFRobot
BREADBOARD POWER SUPPLY 5V/3.3V
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP2995M / LP2995M Special Purpose Voltage Regulator Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP5900TL-2.6 / LP5900 Linear Regulator 2.6VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL LP38513 1.8V / LP38513 Linear Regulator 1.8VDC Output Evaluation Board
Lowest to $3.5643
Texas Instruments
BOARD EVAL FOR LP38502 ADJ VOLT / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL LP38502TS TO-263 / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LP38512 / LP38512MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess