EN
  • EN
  • DE

NCP571SN10T1GEVB

Part No NCP571SN10T1GEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Linear Voltage Regulators
Description BOARD EVAL NCP571 1.0V / Power Management Development Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Channels per IC 1 - Single
Voltage - Output 1V
Output Current 150mA
Voltage - Input 2.7 V ~ 12 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 85°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCP571
Win Source Part Number 790607-NCP571SN10T1GEVB
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian NCP571SN10T1GEVB CAD Model

Description

ON Semiconductor NCP571SN10T1GEVB Voltage Regulator Evaluation Board

The NCP571SN10T1GEVB from ON Semiconductor is a state-of-the-art evaluation board designed for engineers and developers to assess the capabilities of the NCP571 series voltage regulator. This cutting-edge device provides a stable and reliable power supply, making it an essential component for a wide range of electronic applications.

Key Features:

  • High Precision Output: The NCP571 voltage regulator delivers a fixed output voltage of 1.0V, which is ideal for powering sensitive electronic circuits requiring a precise voltage source.
  • Low Dropout Voltage: With a low dropout voltage, the NCP571SN10T1GEVB ensures efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life in portable applications.
  • High Current Capability: The device is capable of delivering up to 150 mA of output current, suitable for a variety of low-power applications.
  • Thermal Protection: The onboard thermal shutdown feature protects the voltage regulator from damage due to overheating, ensuring long-term reliability and safety.
  • Current Limiting: The evaluation board includes a current limiting function to prevent overcurrent conditions that could potentially harm connected components.
  • Compact Form Factor: The small footprint of the NCP571SN10T1GEVB makes it easy to integrate into space-constrained designs without compromising on performance.

Applications:

The NCP571SN10T1GEVB evaluation board is versatile and can be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microcontroller power supplies
  • Handheld medical equipment

Why Choose NCP571SN10T1GEVB:

ON Semiconductor's commitment to quality and performance is evident in the NCP571SN10T1GEVB. Its robust design, combined with the ability to provide a stable and efficient power supply, makes it an excellent choice for professionals seeking to evaluate voltage regulators for their next project. Whether for prototyping or educational purposes, this evaluation board is an invaluable tool for any electronics lab.

You May Also Be Interested in

Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
Lowest to $17.1229
Texas Instruments
BOARD EVAL FOR LP38512TS-1.8 / LP38512 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LDO QUAD HMC1060 / HMC1060LP3E Special Purpose Voltage Regulators Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LDO QUAD HMC860 / HMC860LP3E Linear Regulator Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
STMicroelectronics
EVAL BOARD L6932DXXX FIXED/ADJ / HIGH PERFORMANCE 2A ULDO LINEAR REGULATOR
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP3996SD-3333 / DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS AND POWER-ON-RESET
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $1.7556
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $2.0363

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess