The LMH0030VS is a high-performance, adaptive cable equalizer manufactured by Texas Instruments. This advanced product is designed to equalize data transmitted over cable, thereby extending the reach and improving the quality of signals in broadcast video applications. It is particularly well-suited for use in professional video cameras, digital video recorders, video switchers, and distribution amplifiers.
Key Features
- Signal Enhancement: The LMH0030VS effectively compensates for the high-frequency losses in long cables, supporting SD, HD, and 3G video formats.
- Adaptive Equalization: With its adaptive equalization capabilities, the device can handle up to 150 meters of cable at 2.97 Gbps, up to 200 meters at 1.485 Gbps, and up to 400 meters at 270 Mbps.
- Power Efficiency: Designed for low power consumption, this product is ideal for applications where power efficiency is critical.
- Indicator LEDs: It features indicator LEDs that provide a visual means of monitoring the signal integrity and operational status.
- Flexible Integration: The compact size of the LMH0030VS allows for easy integration into a wide range of video equipment.
Technical Specifications
- Supply Voltage: Operates at a single 3.3V supply voltage.
- Input/Output: Features an SMPTE 259M, SMPTE 292M, SMPTE 424M compliant input and output.
- Package: Comes in a space-saving 16-pin WQFN package.
Applications
The LMH0030VS is designed for a broad range of applications within the video broadcast industry. It is particularly useful in situations where video signals need to be transmitted over long cable runs without degradation. Its reliability and performance make it an excellent choice for enhancing video quality in professional broadcasting environments.
With its robust design and cutting-edge technology, the LMH0030VS from Texas Instruments is a valuable asset for professionals seeking to maintain high-quality video signals over extended distances.