EN
  • EN
  • DE

LTC6905HS5-96#TRMPBF

Part No LTC6905HS5-96#TRMPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Silicon Oscillator 96MHz/ 48MHz/ 24MHz- CMOS Automotive 5-Pin TSOT-23 T/R / IC OSC SILICON 96MHZ TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Oscillator, Silicon
Frequency 96MHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 8mA
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Mounting SMD
Win Source Part Number 784407-LTC6905HS5-96#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6905
Introduction Date February 14, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6905HS5-96#TRMPBF CAD Model

Description

Product Overview: LTC6905HS5-96#TRMPBF

The LTC6905HS5-96#TRMPBF is a high-performance, silicon oscillator manufactured by Linear Technology, which is now part of Analog Devices. This precision oscillator is designed to provide a fixed frequency output with a minimal number of external components, making it an ideal solution for space-constrained applications.

Key Features

  • Frequency Range: The device offers a fixed frequency of 96kHz, which is precise and stable, suitable for various timing-critical applications.
  • Supply Voltage: It operates from a single supply voltage ranging from 2.7V to 5.5V, accommodating a wide range of applications from battery-powered devices to industrial systems.
  • Low Power Consumption: The LTC6905HS5-96#TRMPBF is designed for low power operation, making it an excellent choice for portable and battery-operated devices.
  • Package: It comes in a compact SOT-23 package, which is highly beneficial for designs where board space is at a premium.
  • Temperature Stability: The oscillator maintains a stable frequency over the full industrial temperature range, ensuring reliable performance in varying environmental conditions.
  • No External Components Required: Unlike traditional oscillators that require external resistors or capacitors, this device can function without external timing components, simplifying design and reducing overall system cost.
  • Output Enable: It features an output enable function that can be used to disable the oscillator output, allowing for power savings when the oscillator is not in use.

Applications

The LTC6905HS5-96#TRMPBF is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable electronics
  • Wireless communications
  • Medical devices
  • Industrial controls
  • Embedded systems

With its robust feature set and ease of integration, the LTC6905HS5-96#TRMPBF oscillator from Linear Technology is an excellent choice for designers looking to incorporate a reliable and precise clock source into their electronic systems without the complexity of additional components.

You May Also Be Interested in

Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess