EN
  • EN
  • DE

SN65LV1023DB

Part No SN65LV1023DB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 10:1 LVDS 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Serializer
Data Rate 660Mbps
Input Type LVTTL
Output Type LVDS
Number of Inputs 10
Number of Outputs 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 129854-SN65LV1023DB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LV1023DB CAD Model

Description

The SN65LV1023DB is a high-performance integrated circuit (IC) developed by Texas Instruments, a renowned global semiconductor company known for its innovative and reliable products.

  • Type: 3.3-V 10-Bit 66-MSPS Serial LVDS Line Receiver
  • Clock Rate: Up to 66 MHz
  • Data Rates: Up to 660 Mbps
  • Power Supply: Single +3.3V
  • Features: Low power consumption, robustness and reliability
  • ESD Withstanding: Up to 2 kV
  • Package: Compact 28-pin SSOP (DB)
  • Features: Built-in phase-locked loop (PLL) circuit

You May Also Be Interested in

Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
Need more? Email Us
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48WQFN
Need more? Email Us
Infineon Technologies
IC SERDES HOTLINK 256LBGA
Need more? Email Us
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
National Semiconductor (TI)
LINE RECEIVER, 8 FUNC, 9 RCVR, P
Lowest to $11.0386
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess