The SN65LVDS95DGGRG4 is a high-performance integrated circuit from Texas Instruments, a renowned global semiconductor design and manufacturing company.
- Product Line: Differential Line Drivers and Receivers.
- Signaling: Low voltage differential signaling (LVDS).
- Power Supply: Nominal power supply of 3.3V.
- Data Signaling Rate: Up to 400 Mbps.
- Electromagnetic Compatibility: Controlled edge rate for significantly reduced EMI.
- Cable Length: Supports a cable length of up to 10 meters.
- Package: Compact, surface-mount package.
- Compliance: RoHS compliant and lead-free.
- Temperature Range: Extended temperature range of -40°C to 85°C.
- Fail-safe Receiver: Ensures the device continues to operate even when the input signal is lost.