EN
  • EN
  • DE

DS90UH926QSQX/NOPB

Part No DS90UH926QSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 720p 24-Bit Color FPD-Link III Deserializer With HDCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Deserializer
Data Rate 2.975Gbps
Input Type FPD-Link III, LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 31
Operating Supply Voltage 1.71 V ~ 1.89 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 60-WFQFN Exposed Pad
Manufacturer Package 60-WQFN (9x9)
Win Source Part Number 1169674-DS90UH926QSQX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UH926
Introduction Date October 07, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90UH926QSQX/NOPB CAD Model

Description

The DS90UH926QSQX/NOPB is a state-of-the-art serializer from Texas Instruments designed for automotive video applications. This high-performance device is part of TI's FPD-Link III family, which is renowned for its ability to transmit high-definition multimedia content over a single differential pair at high speeds.

Key Features

  • High-Speed Data Transmission: The DS90UH926QSQX/NOPB supports a maximum pixel clock of 150 MHz, enabling it to handle video resolutions up to 1080p at 60 Hz or WUXGA (1920x1200) at 60 Hz.
  • Robust Communication: With its embedded bidirectional control channel, the device allows for I2C communication over the same differential pair, simplifying system design and reducing cable complexity.
  • Enhanced EMI Performance: The serializer includes spread spectrum capability which helps in reducing electromagnetic interference, a critical feature for automotive applications where signal integrity is paramount.
  • Adaptive Equalization: The built-in adaptive equalization feature enhances the signal quality over long cable distances, ensuring reliable data transmission even under challenging conditions.
  • Automotive Grade: As an automotive-grade product, the DS90UH926QSQX/NOPB meets stringent quality and reliability standards, including AEC-Q100 qualification.

Applications

The DS90UH926QSQX/NOPB is primarily designed for use in automotive infotainment and driver assistance systems. It can be used for applications such as:

  • Navigation and multimedia display systems
  • Rear-seat entertainment
  • Advanced driver assistance systems (ADAS) including rearview cameras and parking assist
  • Instrument cluster displays

Product Benefits

This serializer offers several benefits for designers and manufacturers of automotive systems. Its high-speed performance and robust communication capabilities enable the creation of advanced infotainment and ADAS systems. The DS90UH926QSQX/NOPB's ability to minimize EMI and maintain signal integrity over long cable runs is critical in the demanding automotive environment. Additionally, its compliance with automotive standards ensures reliability and longevity in a vehicle's lifecycle.

Conclusion

The DS90UH926QSQX/NOPB from Texas Instruments represents a blend of performance, reliability, and innovation, making it an ideal choice for the next generation of automotive video systems.

You May Also Be Interested in

Maxim Integrated
Input Output
Need more? Email Us
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5105 $58.0420
9+ $11.9061 $107.1549
14+ $11.5340 $161.4760
18+ $11.1620 $200.9160
24+ $10.7899 $258.9576
32+ $9.6737 $309.5584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess