EN
  • EN
  • DE

SN65LVDS93DGG

Part No SN65LVDS93DGG
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC LVDS SERDES TX 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Serializer
Data Rate 1.904Gbps
Input Type LVTTL
Output Type LVDS
Number of Inputs 28
Number of Outputs 4
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 082168-SN65LVDS93DGG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS93DGG CAD Model

Description

The SN65LVDS93DGG is a high-quality product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Signaling rates: up to 400 Mbps
  • Power supply: ranging from 3.0 V to 3.6 V
  • Output voltage: low differential output voltage (350 mV) and low output skew
  • Protection: Bus-Terminal ESD Exceeds 12 kV
  • Feature: Power-Off Protection
  • Standard Compatibility: TIA/EIA-644 standard
  • Configuration: supports both point-to-point and multidrop configurations
  • Package: 20-pin TSSOP (Thin Shrink Small-Outline Package)
  • Package: lead-free

You May Also Be Interested in

Texas Instruments
IC SRL-PAR RCVR PROG 27BIT 48BGA
Need more? Email Us
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Need more? Email Us
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48WQFN
Need more? Email Us
Maxim Integrated
IC DESERIALIZER 1.5GBPS 32TQFN
Lowest to $14.4295
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
National Semiconductor (TI)
LINE RECEIVER, 8 FUNC, 9 RCVR, P
Lowest to $11.0386

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9080 $59.7240
7+ $16.3348 $114.3436
10+ $15.8243 $158.2430
14+ $15.3138 $214.3932
17+ $14.8034 $251.6578
23+ $13.2720 $305.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,337 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess