EN
  • EN
  • DE

DS90UB902QSQX/NOPB

Part No DS90UB902QSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SER/DESER 10-43MHZ 16B 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 688Mbps Deserializer 1 Input 14 Output 40-WQFN (6x6)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (6x6)
Family Name DS90UB902
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869631-DS90UB902QSQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90UB902QSQX/NOPB CAD Model

Description

Product Overview: DS90UB902QSQX/NOPB

The DS90UB902QSQX/NOPB is a cutting-edge serializer from Texas Instruments, designed to provide a reliable and high-speed interface for automotive and industrial applications. As part of TI's FPD-Link III family, this serializer is built to ensure robust data transmission over a differential link.

Key Features

  • High-Speed Forward Channel: The device supports high data rates, capable of transmitting 1 - 2.5 Gbps over a single differential pair, which is ideal for moving large amounts of data efficiently.
  • Back-Channel Communication: An integrated bi-directional control channel operates at 2Mbps, which allows for control and configuration of the remote deserializer without additional wires.
  • Robustness: With built-in features such as adaptive equalization and a low-latency mode, the DS90UB902QSQX/NOPB ensures signal integrity even in challenging environments.
  • EMI Mitigation: The device includes spread spectrum capability which helps in reducing electromagnetic interference, a critical feature for automotive and industrial applications.
  • Power Management: Advanced power management features include an automatic low-power state that reduces power consumption when the link is inactive.

Applications

The DS90UB902QSQX/NOPB is particularly well-suited for high-resolution video applications in automotive settings, such as infotainment systems, rear-view cameras, and driver-assist technology. Its robustness and high-speed capabilities also make it an excellent choice for industrial machine vision systems and other applications that require reliable, high-bandwidth data transmission.

Quality and Reliability

As with all Texas Instruments products, the DS90UB902QSQX/NOPB is manufactured to the highest quality standards. The device is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry. Additionally, the product is provided in a compact 48-pin QFN package that is lead-free and RoHS compliant, aligning with environmental standards and regulations.

With its blend of high-speed performance, data integrity, and power efficiency, the DS90UB902QSQX/NOPB from Texas Instruments stands out as an exceptional solution for advanced serial data communication needs.

You May Also Be Interested in

Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7702 $56.3106
7+ $15.4012 $107.8084
11+ $14.9200 $164.1200
14+ $14.4387 $202.1418
18+ $13.9574 $251.2332
24+ $12.5135 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,581 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess