EN
  • EN
  • DE

TMS320C32PCMA40

Part No TMS320C32PCMA40
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 144-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Floating Point
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 2.25kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C to 125°C (TC)
Mounting SMD (SMT)
Case / Package 144-QFP (28x28)
Win Source Part Number 084604-TMS320C32PCMA40
Family Name TMS320C32
Introduction Date June 30, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C32PCMA40 CAD Model

Description

The TMS320C32PCMA40 is a high-performance, floating-point digital signal processor (DSP) from Texas Instruments' renowned TMS320 series. With its advanced processing capabilities and architectural design, this DSP is ideal for a wide range of applications that require efficient and precise computations. The TMS320C32PCMA40 is well-suited for professional audio equipment, medical imaging, aerospace and defense systems, and industrial control applications.

Key Features

  • High-Speed Floating-Point Performance: The TMS320C32PCMA40 delivers exceptional computational speed, making it perfect for applications that require high-precision floating-point arithmetic.
  • Advanced Architecture: It features a modified Harvard architecture that separates program and data buses, enabling simultaneous access to program instructions and data for increased processing efficiency.
  • Large On-Chip Memory: This DSP comes with a substantial amount of on-chip RAM, allowing for efficient data handling and reduced need for external memory components.
  • Expandable External Memory Interface: The processor supports an external memory interface that can be used to expand the available memory space, providing flexibility for complex applications.
  • High-Performance Timers and Serial Ports: Integrated timers and serial ports facilitate precise timing operations and communication with peripherals and other processors.
  • Robust Instruction Set: The TMS320C32PCMA40 boasts a comprehensive instruction set optimized for digital signal processing tasks, which enhances its capability to handle a variety of algorithms efficiently.

Applications

The versatility of the TMS320C32PCMA40 allows it to be used in several advanced technological domains. Some of the typical applications include:

  • Professional Audio Equipment: High-fidelity sound processing and effects.
  • Medical Imaging Systems: Real-time image processing for MRI and CT scanners.
  • Aerospace and Defense: Signal intelligence, radar and sonar processing.
  • Industrial Control Systems: Process control and automation requiring fast and accurate DSP capabilities.

Conclusion

In conclusion, the TMS320C32PCMA40 from Texas Instruments is a powerful DSP that offers a balance of speed, precision, and flexibility, making it an excellent choice for developers and engineers seeking a reliable processor for their high-end applications. Its robust feature set and adaptability ensure that it can meet the demands of complex digital signal processing tasks now and in the future.

You May Also Be Interested in

NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess