EN
  • EN
  • DE

LM98513CCMTX

Part No LM98513CCMTX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 2 CHAN 10BIT 56TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Number of Bits 10
Number of Channels 2
Power (Watts) 415mW
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Part Number Series LM98513
Manufacturer Pack Quantity 1,000
MSL Level 2A (4 Weeks)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802380-LM98513CCMTX
Ultra Librarian 3D Model Ultra Librarian LM98513CCMTX CAD Model

Description

The LM98513CCMTX is a high-performance, digital signal processing integrated circuit from Texas Instruments, designed to cater to the demanding needs of advanced imaging and signal processing applications. This product stands out for its robust architecture, which allows for efficient data handling and processing, making it an ideal choice for a wide range of industrial and commercial applications.

Key Features

  • High-Speed Operation: The LM98513CCMTX is built to deliver high-speed performance, which is essential for real-time processing in imaging systems.
  • Integrated DSP Core: At the heart of the LM98513CCMTX is a powerful digital signal processor core that provides the computational horsepower required for complex algorithms and data-intensive tasks.
  • Advanced Imaging Support: This product is optimized for imaging applications, offering features that enhance image quality and processing capabilities.
  • Low Power Consumption: Despite its high performance, the LM98513CCMTX is designed for low power consumption, making it suitable for portable and battery-powered devices.
  • Flexible Interface Options: With a range of interface options, the LM98513CCMTX can easily integrate into various system designs, providing versatility for designers.

Applications

The LM98513CCMTX is versatile and can be used in a variety of applications, including:

  • Medical imaging systems
  • Professional digital cameras
  • Industrial inspection equipment
  • Scientific instrumentation

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the LM98513CCMTX is no exception. Customers can expect robust performance and longevity from this product. Additionally, Texas Instruments provides comprehensive technical support and documentation, ensuring that designers and engineers can maximize the potential of the LM98513CCMTX in their projects.

Overall, the LM98513CCMTX from Texas Instruments represents a blend of performance, efficiency, and versatility, making it a top choice for those seeking a reliable DSP solution for their advanced imaging and signal processing needs.

You May Also Be Interested in

Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3970 $61.5880
8+ $12.6335 $101.0680
13+ $12.2387 $159.1031
17+ $11.8439 $201.3463
22+ $11.4491 $251.8802
30+ $10.2647 $307.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess