EN
  • EN
  • DE

VSP2566PT

Part No VSP2566PT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC CCD SIGNAL PROC 16BIT 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Number of Bits 16
Number of Channels 2
Power (Watts) 86mW
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Case / Package 48-LQFP (7x7)
Win Source Part Number 139024-VSP2566PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSP2566PT CAD Model

Description

The VSP2566PT is a state-of-the-art analog-to-digital converter (ADC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance product is tailored for precision and speed, making it an ideal choice for a wide range of applications, including medical imaging, industrial automation, and communication systems.

Key Features

  • High Resolution: The VSP2566PT offers an impressive 16-bit resolution, providing precise digital outputs for even the most demanding applications.
  • Increased Sampling Rate: With a maximum sampling rate of up to 65 MSPS (mega-samples per second), this ADC is capable of converting analog signals to digital data with exceptional speed, ensuring minimal lag in data processing.
  • Low Power Consumption: Despite its high performance, the VSP2566PT is designed for efficiency, with a low power consumption that makes it suitable for battery-powered or energy-sensitive applications.
  • Integrated Features: The device includes a variety of integrated features such as an internal reference, a sample-and-hold circuit, and a digital error correction system, which contribute to its overall reliability and performance.
  • Flexible Interface: The VSP2566PT supports multiple digital interface standards, including LVDS and CMOS, providing versatility in system design and compatibility with a range of microcontrollers and digital signal processors.

Applications

The versatile nature of the VSP2566PT makes it suitable for a plethora of applications. In the field of medical imaging, it can be used for high-resolution X-ray, CT scans, and MRI data acquisition. Industrial automation systems can leverage its precision in control and monitoring tasks. Additionally, its high-speed data conversion capabilities make it an excellent choice for communication systems that require rapid signal processing.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the VSP2566PT is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and performance in critical applications. Customers can trust in the robustness and consistency of this product, backed by Texas Instruments' extensive support and expertise in the field of high-performance analog and digital processing.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess