EN
  • EN
  • DE

VECANA01G3

Part No VECANA01G3
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 12BIT PLCC68
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of Channels 10
Power (Watts) 225mW
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 1116986-VECANA01G3
Popularity Medium
Supply and Demand Status Balance
Quantity per package 18
Ultra Librarian 3D Model Ultra Librarian VECANA01G3 CAD Model

Description

The VECANA01G3 is a high-performance, precision analog component from Texas Instruments, designed to meet the rigorous demands of modern electronic systems. This component is part of TI's extensive portfolio of semiconductor products known for their reliability and cutting-edge technology.

Key Features

  • High Precision: The VECANA01G3 offers exceptional accuracy and stability, making it suitable for critical applications where precise measurements are paramount.
  • Low Power Consumption: Designed for efficiency, this component operates with minimal power, which is ideal for portable and battery-powered devices.
  • Robust Performance: Engineered to withstand harsh environments, the VECANA01G3 maintains its performance under a wide range of temperature and stress conditions.
  • Integration: The device's compact form factor allows for seamless integration into various circuit designs, saving space and reducing the need for additional components.

Applications

The versatility of the VECANA01G3 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Medical equipment
  • Industrial automation systems
  • Automotive electronics
  • Telecommunications
  • Consumer electronics

Technical Specifications

The VECANA01G3 boasts a set of technical specifications that ensure its performance in a wide array of applications:

  • Operating Temperature Range: Specified over a wide temperature range to guarantee functionality in various environmental conditions.
  • Package Type: Available in a user-friendly package that simplifies the manufacturing and prototyping processes.
  • Compatibility: Designed to be compatible with standard industry processes and equipment, facilitating easy adoption and integration.

Support and Resources

As with all Texas Instruments products, the VECANA01G3 is supported by a comprehensive suite of technical documentation and tools. Designers can access datasheets, application notes, and development kits to expedite the design process and ensure the best use of the component in their projects.

You May Also Be Interested in

Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess