EN
  • EN
  • DE

VSP5610

Part No VSP5610
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description 16-Bit, 4-Channel, CCD/CMOS Sensor Analog Front-End with Timing Generator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1279908-VSP5610
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VSP5610 CAD Model

Description

The VSP5610 by Texas Instruments is an innovative, high-performance analog front-end (AFE) designed for precision imaging and diagnostic applications. This advanced component is tailored to meet the rigorous demands of medical ultrasound systems, but its versatility allows for its use in a variety of other high-end imaging solutions, including non-destructive testing equipment and industrial flaw detectors.

Key Features

  • High Resolution: The VSP5610 is equipped with a 12-bit analog-to-digital converter (ADC) that ensures high-fidelity signal conversion, enabling the capture of detailed and nuanced images.
  • Integrated Low-Noise Amplifiers: With its built-in low-noise amplifiers (LNAs), the VSP5610 provides a clean signal path that minimizes the introduction of unwanted noise, crucial for high-precision applications.
  • Programmable Gain: The device features a programmable gain array, allowing users to optimize the signal strength for various imaging conditions, enhancing the dynamic range and adaptability of the system.
  • Flexible Interface: The VSP5610 supports a flexible digital interface that is compatible with a wide range of microprocessors and digital signal processors (DSPs), ensuring seamless integration into existing and new system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the VSP5610 minimizes energy usage, making it ideal for portable and battery-operated imaging systems.

Applications

The VSP5610 is not only limited to medical imaging; its precision and versatility extend its use to various industries. Some of the typical applications include:

  • Medical Ultrasound Equipment
  • Non-Destructive Testing (NDT)
  • Industrial Flaw Detection
  • Scientific Imaging Systems

Conclusion

In conclusion, the VSP5610 from Texas Instruments stands out as a premium choice for designers and engineers looking to develop or upgrade their imaging systems. With its high resolution, low noise, and energy efficiency, the VSP5610 is poised to deliver unparalleled performance in a variety of complex and demanding applications.

You May Also Be Interested in

Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess