EN
  • EN
  • DE

TC500AIJE

Part No TC500AIJE
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog Front End (AFE)
Description Precision Analog Front Ends | IC AFE 1 CHAN 16BIT 16CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Resolution 16
Power (W) 10mW
Supply Voltage , Analog ±4.5V ~ 7.5V
Supply Voltage , Digital ±4.5V ~ 7.5V
Manufacturer Package 16-CDIP
Supplier Device Package 16-CERDIP
Family Part Number TC500A
Manufacturer Pack Quantity 29
MSL Level 1 (Unlimited)
Win Source Part Number 1264640-TC500AIJE
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC500AIJE CAD Model

Description

Microchip Technology TC500AIJE Overview

The TC500AIJE is a precision analog-to-digital converter (ADC) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance product offers a seamless digital interface for a wide range of applications, including industrial automation, medical equipment, and data acquisition systems.

Key Features

  • High Resolution: The TC500AIJE boasts a 16-bit resolution, ensuring accurate and precise measurement for critical applications where data integrity is paramount.
  • Low Power Consumption: Designed for efficiency, this ADC operates with minimal power, making it ideal for portable and battery-powered devices, where power conservation is essential.
  • Dual Slope Conversion Technique: Utilizing a dual slope conversion method, the TC500AIJE offers noise rejection and stability, providing reliable performance even in challenging environments.
  • On-Board Reference: The inclusion of an on-board voltage reference simplifies design and reduces external component count, thereby saving space and cost.
  • Flexible Interface: With its versatile digital interface, the TC500AIJE can easily connect to microcontrollers and other digital systems, allowing for straightforward integration into existing designs.

Applications

The robust feature set of the TC500AIJE makes it suitable for a diverse range of applications. It is particularly well-suited for precision measurement tasks in:

  • Industrial Control Systems
  • Medical Monitoring Devices
  • Scientific Instrumentation
  • Data Logging and Analysis

Technical Specifications

The TC500AIJE operates within a supply voltage range of 4.75V to 5.25V, and it features a maximum sampling rate that ensures timely data acquisition for real-time processing. It is available in a JEDEC-standard package, which facilitates easy mounting on printed circuit boards.

Conclusion

With its high resolution, low power consumption, and robust performance, the Microchip Technology TC500AIJE ADC is an excellent choice for designers who require precise analog-to-digital conversion without compromising on power efficiency or space. Its comprehensive feature set and ease of use make it a valuable component in any precision measurement or control system.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC AFE 3 CHAN 19BIT 56LFCSP
Lowest to $26.9279
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Burr-Brown (TI)
1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess