Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1W x 1 @ 8 Ohm
Supply Voltage - Operating 2.2 V to 5.5 V
Features Depop, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 071468-LM4891MX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4891MX CAD Model

Description

The LM4891MX is a high-performing audio amplifier product manufactured by Texas Instruments, a renowned global semiconductor company.

  • Power Output: 1W continuous average output power to an 8Ω load with less than 1% distortion (THD+N) from a 5V power supply
  • Gain: Internally set to 20
  • Boomer Series Features: Designed to provide high-quality output power with a minimal amount of external components
  • Shutdown Mode: Active-low shutdown mode for conserving power
  • Power Supply Noise Rejection: Excellent power supply noise rejection capability
  • Package: 8-pin VSSOP
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

ams
IC AMP CLASS AB MONO 1.8W 10DFN / Amplifier IC 1-Channel (Mono) Class AB 10-DFN (3x3)
Lowest to $1.4336
ECAD model for AS1702V-T
Texas Instruments
LM384 5W Audio Power Amplifier | IC AMP AUDIO PWR 5.5W MONO 14DIP
Lowest to $2.3176
ECAD model for LM384N
National Semiconductor (TI)
Stereo 2W Audio Power Amplifiers with DC Volume Control
Need more? Email Us
ECAD model for LM4843MH
Panasonic
IC AMP CLASS AB STER 4.1W 12SIL / Amplifier IC 2-Channel (Stereo) Class AB 12-SIL
Need more? Email Us
ECAD model for AN5273
Texas Instruments
IC AMP CLSS AB STER 95MW 14DSBGA / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-DSBGA
Lowest to $1.5630
ECAD model for LM48820TM/NOPB
NXP / Nexperia
I2C-bus controlled 4 45 Watt power amplifier and multiple voltage regulator
Need more? Email Us
ECAD model for TDA8589AJ
Texas Instruments
STEREO-CHANNEL, 768-KHZ, BURR-BR / ADC, Audio 7.35k ~ 768k I²C, I²S, TDM 20-WQFN (3x3)
Lowest to $2.7373
ECAD model for TLV320ADC5120IRTER
ON Semiconductor
IC AMP STEREO HEADPHONE 12WQFN
Need more? Email Us
ECAD model for NCP2811AMTTXG
Texas Instruments
IC AMP CLASS AB MONO 4DSBGA / Amplifier IC 1-Channel (Mono) Class AB 4-DSBGA
Lowest to $1.1799
ECAD model for LMV1012UP-20/NOPB

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1020 $63.0600
65+ $1.7248 $112.1120
105+ $1.6709 $175.4445
140+ $1.6169 $226.3660
180+ $1.5631 $281.3580
240+ $1.4013 $336.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,270 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention