EN
  • EN
  • DE

TDA8589AJ

Part No TDA8589AJ
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description I2C-bus controlled 4 45 Watt power amplifier and multiple voltage regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266362-TDA8589AJ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8589AJ CAD Model

Description

The NXP TDA8589AJ is a high-performance, integrated quad Bridge-Tied Load (BTL) audio amplifier designed for car radio applications. It is a part of NXP's robust portfolio of automotive-grade audio solutions that cater to the increasing demand for high-fidelity sound in the automotive environment.

Key Features

  • Output Power: Capable of delivering up to 4 x 50W of output power, it ensures a powerful audio performance suitable for in-car entertainment systems.
  • Audio Quality: The TDA8589AJ provides excellent sound quality with low distortion, making it ideal for audiophiles seeking a superior listening experience in their vehicles.
  • Flexibility: This IC can be used in various configurations, allowing for flexibility in the design of the audio system, whether it is a simple stereo setup or a more complex multi-channel system.
  • Protection Features: It includes a range of protection features such as short-circuit detection, overtemperature protection, and under voltage lockout, ensuring the longevity and reliability of the amplifier.
  • I2C-Bus Control: The amplifier can be controlled via the I2C-bus, allowing for easy integration with microcontrollers and other digital systems within the car's audio setup.

Applications

The TDA8589AJ is primarily used in automotive audio systems but can also be found in other applications that require high-quality audio amplification such as multimedia systems and home audio setups.

Technical Specifications

  • Supply Voltage: Typically operates at a supply voltage range from 6V to 18V, making it compatible with most car electrical systems.
  • Load Impedance: Optimized for 4-ohm speakers, the most common impedance in car audio systems.
  • Package: Housed in a DBS27P package, which is suitable for surface-mounted technology (SMT) and ensures efficient heat dissipation.

Overall, the NXP TDA8589AJ stands out as a dependable and high-quality audio amplifier IC that meets the stringent requirements of automotive audio applications, providing both power and performance to enhance the in-car listening experience.

You May Also Be Interested in

Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess