EN
  • EN
  • DE

LM4843MH

Part No LM4843MH
Manufacturer National Semiconductor (TI)
Catalog Linear - Amplifiers - Audio
Description Stereo 2W Audio Power Amplifiers with DC Volume Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200001-LM4843MH
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4843MH CAD Model

Description

The LM4843MH is a Boomer series audio power amplifier from Texas Instruments (formerly National Semiconductor). It's designed to deliver high-quality audio output with minimal external components. This amplifier is particularly well-suited for portable audio devices where efficiency and small size are crucial.

Applications:

  • Cell phones: Providing audio amplification for speakerphone functionality and multimedia playback.
  • PDAs: Enhancing audio output for music playback and voice communication.
  • Laptops and Notebooks: Delivering clear and loud audio for multimedia and communication applications.
  • Portable Gaming Devices: Amplifying audio for an immersive gaming experience.
  • MP3 Players: Powering the audio output for personal music listening.

Features:

  • Integrated Stereo Class AB Amplifier: Provides efficient amplification for both left and right audio channels.
  • Output Power: Delivers up to 1.1W per channel into an 8Ω load with a 5V supply.
  • Low THD+N (Total Harmonic Distortion + Noise): Ensures high-fidelity audio reproduction with minimal distortion.
  • Shutdown Control: Allows the amplifier to be turned off to conserve power when not in use.
  • Short-Circuit and Thermal Protection: Protects the amplifier from damage due to overcurrent or overheating.
  • Click and Pop Suppression: Minimizes unwanted noise during power-up and power-down.
  • Available in a TSSOP Package: Offers a compact footprint for space-constrained applications.

Benefits:

  • High-Quality Audio: Delivers clear and loud audio with low distortion, enhancing the listening experience.
  • Power Efficiency: Maximizes battery life in portable devices due to its efficient Class AB design.
  • Small Size: Its compact package allows for integration into small form factor devices.
  • Reliable Performance: Built-in protection features ensure reliable operation and prevent damage.
  • Ease of Use: Requires minimal external components, simplifying the design process.

Additional Details:

The LM4843MH operates with a supply voltage ranging from 2.0V to 5.5V. It features a gain that can be adjusted with external resistors, allowing for flexible audio output levels. The amplifier's low quiescent current consumption further contributes to its power efficiency. It's specifically designed to drive speakers or headphones, making it versatile for various audio applications. The device is available in a thermally efficient TSSOP package, which helps dissipate heat and ensures stable operation even at higher power levels.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess