EN
  • EN
  • DE

LM384N

Part No LM384N
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description LM384 5W Audio Power Amplifier | IC AMP AUDIO PWR 5.5W MONO 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 5.5W x 1 at 8Ohm
Supply Voltage (V) 12V ~ 26V
Features Short-Circuit and Thermal Protection
Mounting Style Through Hole
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package 14-DIP
Manufacturer Package 14-DIP
Family Part Number LM384
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1199196-LM384N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian LM384N CAD Model

Description

The LM384N is a versatile audio power amplifier integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This power amplifier is specifically designed to deliver high-quality audio performance with a minimal number of external components, making it ideal for a wide range of audio applications.

Key Features:

  • Output Power: The LM384N provides 5 Watts of continuous average power to an 8 Ohm load with less than 10% Total Harmonic Distortion (THD) from a 12V DC power supply.
  • Wide Supply Voltage Range: It operates on a supply voltage range from 10V to 22V, allowing for flexibility in various application designs.
  • Low Distortion: The amplifier is designed for low harmonic distortion, ensuring clear and high-fidelity audio reproduction.
  • External Gain Configuration: The gain is internally set to 34 dB, but by adding an external resistor and capacitor, users can adjust the gain to their preferences.
  • Protection Features: The LM384N includes built-in protection mechanisms such as thermal shutdown and current limiting, enhancing the longevity and reliability of the device.

Applications:

The LM384N is suitable for a variety of audio applications, including:

  • Consumer audio electronics
  • Automotive audio systems
  • Public address systems
  • Instrument amplifiers

Package and Availability:

The LM384N comes in an 8-pin plastic DIP (Dual In-line Package), which is easy to handle and integrate into a wide range of electronic devices. Texas Instruments ensures the availability of this product for both small-scale projects and large-volume production, catering to the needs of hobbyists, researchers, and commercial manufacturers alike.

With its robust design and high-quality audio output, the LM384N from Texas Instruments stands out as an excellent choice for anyone looking to build or enhance audio amplification systems.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0693 $51.7325
59+ $1.6979 $100.1761
92+ $1.6449 $151.3308
126+ $1.5918 $200.5668
163+ $1.5388 $250.8244
218+ $1.3796 $300.7528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 928 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess