EN
  • EN
  • DE

NCP2811AMTTXG

Part No NCP2811AMTTXG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP STEREO HEADPHONE 12WQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 110mW x 2 @ 16Ohm
Voltage - Supply 2.7V ~ 5V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Supplier Device Package 12-WQFN (3x3)
Package / Case 12-VFQFN Exposed Pad
Base Product Number NCP2811
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1379292-NCP2811AMTTXG
Ultra Librarian 3D Model Ultra Librarian NCP2811AMTTXG CAD Model

Description

The ON Semiconductor NCP2811AMTTXG is a high-fidelity audio amplifier designed to provide a superior listening experience for a wide range of applications. This integrated circuit is part of ON Semiconductor's esteemed audio amplifier portfolio, known for its quality, reliability, and performance.

Key Features

  • Efficiency: The NCP2811AMTTXG operates with high efficiency, which minimizes power loss and extends battery life in portable applications.
  • Audio Performance: It delivers pristine audio quality with low total harmonic distortion plus noise (THD+N), ensuring clear and dynamic sound reproduction.
  • Output Power: Capable of driving 1.35 W output power into an 8-ohm load, it can power a range of speakers with sufficient volume and clarity.
  • Power Supply Range: The device supports a wide power supply range from 2.2V to 5.5V, making it versatile for various electronic devices.
  • Pop & Click Noise Reduction: It includes built-in features to reduce pop and click noise during turn-on and turn-off transitions, improving user experience.
  • Thermal Protection: Integrated thermal shutdown function protects the device from overheating, ensuring long-term reliability.

Applications

The NCP2811AMTTXG is suitable for a variety of applications where high-quality audio amplification is required. These include:

  • Mobile Phones
  • Portable Media Players
  • Wireless Speakers
  • Tablet Computers
  • GPS Devices

Package and Quality

The NCP2811AMTTXG comes in a compact, lead-free 9-bump micro-chip scale package (CSP), which is ideal for space-constrained applications. ON Semiconductor's commitment to quality ensures that each device meets rigorous standards for performance and reliability.

With its exceptional audio performance and versatile features, the NCP2811AMTTXG from ON Semiconductor stands out as a top choice for designers and manufacturers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess