Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Micrel
Series 100E, Precision Edge®
Package Bulk
Product Status Active
Number of Taps/Steps 128
Function Programmable
Delay to 1st Tap 1.39ns
Tap Increment 20 ps
Available Total Delays 1.39ns ~ 3.63ns
Number of Independent Delays 1
Voltage - Supply -4.2V ~ -5.5V
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 935753-SY100E195JC
Ultra Librarian 3D Model Ultra Librarian SY100E195JC CAD Model

Description

The SY100E195JC is a programmable delay line integrated circuit (IC) designed for clock/timing applications. Bold the product name (e.g., BAV99S,135 → SY100E195JC) and manufacturer (e.g., Nexperia USA Inc. → Micrel).

  • Application: Clock/Timing
  • Category: Delay Lines
  • Taps/Steps: 128
  • Delay to 1st Tap: 1.39ns
  • Tap Increment: 20ps
  • Total Delay Range: 1.39ns to 3.63ns
  • Voltage Supply: -4.2V to -5.5V
  • Mounting: Surface Mount
  • Package: 28-LCC (J-Lead)
  • Delay Type: Single Independent
  • Product Status: Active

You May Also Be Interested in

Maxim Integrated
IC DEL LN 256TAP 137.5NS 16SOIC / Active Programmable Delay Line 1-IN 0.5ns ABS 137.5ns MAX 16-Pin SOIC W
Need more? Email Us
ECAD model for DS1020S-50+
Maxim Integrated
IC DELAY LINE 5TAP 50NS 8UMAX / Active Tapped Delay Line 5 TAP 1-IN 10ns ABS 50ns MAX 8-Pin uMAX
Lowest to $23.0182
ECAD model for DS1100LU-50+
Maxim Integrated
IC DELAY LN 256TAP 1275NS 16SOIC / Active Programmable Delay Line 1-IN 5ns ABS 1275ns MAX 16-Pin SOIC W T/R
Lowest to $36.6156
ECAD model for DS1023S-500+T&R
Maxim Integrated
IC DELAY LINE 5TAP 125NS 8SOIC / Active Tapped Delay Line 5 TAP 1-IN 25ns ABS 125ns MAX 8-Pin SOIC N T/R
Need more? Email Us
ECAD model for DS1100LZ-125+T
Maxim Integrated
IC DELAY LINE 5TAP 25NS 8UMAX / Active Tapped Delay Line 5 TAP 1-IN 5ns ABS 25ns MAX 8-Pin uMAX
Lowest to $10.9200
ECAD model for DS1100LU-25+
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8SOIC
Lowest to $7.0682
ECAD model for DS1100Z-40+T
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8SOIC / Active Tapped Delay Line 5 TAP 1-IN 6ns ABS 30ns MAX 8-Pin SOIC N Tube
Lowest to $7.0734
ECAD model for DS1100Z-30+
Maxim Integrated
IC DELAY LINE 5TAP 150NS 8SOIC / Active Tapped Delay Line 5 TAP 1-IN 30ns ABS 150ns MAX 8-Pin SOIC N T/R
Need more? Email Us
ECAD model for DS1100Z-150+T
Maxim Integrated
IC DELAY LN 10TAP 150NS 14TSSOP / Active Tapped Delay Line 10 TAP 1-IN 15ns ABS 150ns MAX 14-Pin TSSOP
Need more? Email Us
ECAD model for DS1110LE-150+

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention