EN
  • EN
  • DE

LMV1012UP-20/NOPB

Part No LMV1012UP-20/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 4DSBGA / Amplifier IC 1-Channel (Mono) Class AB 4-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load -
Voltage - Supply 2V ~ 5V
Features Microphone
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 4-DSBGA
Package / Case 4-UFBGA, DSBGA
Base Product Number LMV1012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357384-LMV1012UP-20/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV1012UP-20/NOPB CAD Model

Description

The LMV1012UP-20/NOPB is a state-of-the-art, low-power audio amplifier designed and manufactured by Texas Instruments. This miniature, high-performance component is specifically tailored for portable and space-constrained applications, offering an optimal solution for voice and audio signal amplification.

Key Features

  • Low Voltage Operation: The device operates at a supply voltage range of 1.6V to 3.6V, making it suitable for battery-powered devices such as mobile phones, tablets, and other handheld electronics.
  • High Gain: With a fixed gain of 20dB, the amplifier is capable of boosting audio signals without the need for external gain-setting components, simplifying circuit design and reducing component count.
  • Low Power Consumption: The LMV1012UP-20/NOPB is designed for efficiency, with a quiescent current of just 120 microamperes, thereby extending battery life in portable applications.
  • Input Bias Cancellation: This feature minimizes the effects of input bias current, improving audio signal integrity and reducing noise.
  • Surface-Mount Package: The amplifier comes in a micro SMD package, which is ideal for space-saving PCB designs.

Applications

The versatile nature of the LMV1012UP-20/NOPB allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Mobile phones and smartphones
  • Tablets and portable computing devices
  • Bluetooth headsets and earphones
  • Portable media players
  • Hearing aids and assistive listening devices
  • Other applications requiring small footprint and low-power audio amplification

Environmental and Quality Standards

The LMV1012UP-20/NOPB is compliant with the RoHS directive, ensuring that it is free from hazardous substances commonly found in electronic components. Additionally, it is characterized for operation from -40°C to 85°C, making it reliable across a broad range of environmental conditions.

With its combination of low power consumption, high gain, and compact form factor, the LMV1012UP-20/NOPB from Texas Instruments represents a premier choice for designers seeking a high-quality audio amplification solution for their next-generation portable devices.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0535 $52.6750
120+ $0.8644 $103.7280
180+ $0.8374 $150.7320
250+ $0.8104 $202.6000
320+ $0.7834 $250.6880
430+ $0.7023 $301.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,040 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess