EN
  • EN
  • DE

TLV320ADC5120IRTER

Part No TLV320ADC5120IRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description STEREO-CHANNEL, 768-KHZ, BURR-BR / ADC, Audio 7.35k ~ 768k I²C, I²S, TDM 20-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series Burr-Brown™
Package Tape & Reel
Type ADC, Audio
Number of Channels 2
Sampling Rate (Per Second) 7.35k ~ 768k
Data Interface I²C, I²S, TDM
Voltage Supply Source Analog and Digital
Voltage - Supply 1.7V ~ 1.9V, 3V ~ 3.6V, 1.65V ~ 1.95V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (3x3)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV320ADC5120IRTERTR,296-TLV320ADC5120IRTERCT,296-TLV320ADC5120IRTERDKR
Standard Package 3,000
Win Source Part Number 1147567-TLV320ADC5120IRTER
Ultra Librarian 3D Model Ultra Librarian TLV320ADC5120IRTER CAD Model

Description

TLV320ADC5120IRTER Audio ADC from Texas Instruments

The TLV320ADC5120IRTER is a high-performance audio analog-to-digital converter (ADC) from Texas Instruments, designed to provide superior audio quality in a wide range of consumer and professional audio applications. This advanced ADC features a 32-bit, 768-kHz stereo audio ADC that ensures high fidelity audio capture, making it ideal for applications such as high-end audio equipment, home theater systems, professional audio recording, and automotive audio systems.

Key Features:

  • Premium Sound Quality: The TLV320ADC5120IRTER delivers exceptional sound quality with a dynamic range of up to 123 dB and THD+N as low as -110 dB, ensuring pristine audio capture.
  • Highly Integrated: This ADC integrates a variety of features including programmable microphone bias, digital filters, and an automatic gain control (AGC), which simplifies design and reduces external component count.
  • Flexible Digital Audio Interface: It supports multiple digital audio interfaces, including I2S, TDM, and PDM output, providing versatility for interfacing with various digital audio processors and SoCs.
  • Low Power Consumption: Designed for efficiency, the TLV320ADC5120IRTER operates with low power consumption, making it suitable for battery-powered devices.
  • Advanced Functionality: Features such as programmable digital filters and a built-in oscillator contribute to the ADC's flexibility, allowing for fine-tuning of audio performance to match specific application requirements.

Package and Availability:

The TLV320ADC5120IRTER comes in a compact QFN package and is available in tape and reel form, facilitating easy integration into automated manufacturing processes. Texas Instruments' commitment to quality ensures that each device meets rigorous standards for performance and reliability.

Applications:

  • High-end Audio Equipment
  • Home Theater Systems
  • Professional Audio Recording
  • Automotive Audio Systems
  • Smart Speakers

With its advanced features and high-quality audio performance, the TLV320ADC5120IRTER from Texas Instruments stands out as a top choice for designers and engineers looking to elevate the audio experience in their products.

You May Also Be Interested in

Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5914 $50.2796
34+ $2.9468 $100.1912
53+ $2.8547 $151.2991
73+ $2.7626 $201.6698
94+ $2.6705 $251.0270
126+ $2.3943 $301.6818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess