Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3W x 1 @ 3 Ohm
Supply Voltage - Operating 2 V to 5.5 V
Features Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 092466-LM4871MX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM4871
Introduction Date May 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM4871MX CAD Model

Description

The LM4871MX is a high-performance audio power amplifier manufactured by Texas Instruments, a leading global semiconductor company.

  • Mono bridged audio power amplifier: Capable of delivering 3W continuous average output power to a 3Ω load with less than 10% THD (Total Harmonic Distortion) when powered by a 5V power supply.
  • Boomer series technology: Provides high-quality audio performance with low power consumption.
  • Does not require: Output coupling capacitors, bootstrap capacitors, or snubber circuits.
  • Features: Externally controlled, low-power consumption shutdown mode, as well as both a thermal shutdown protection mechanism and an under-voltage lockout.
  • Differential input capability: Allows for the suppression of common-mode noise that may be present on the input signal.
  • Package: Available in an 8-pin, small-outline integrated circuit (SOIC) package.
  • Operating temperature: Operates over a temperature range of -40°C to 85°C.

You May Also Be Interested in

Texas Instruments
15-W STEREO CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 15W STER 64TQFP
Lowest to $8.9163
ECAD model for TPA3107D2PAP
Maxim Integrated
IC DIGITAL INPUT AMPLIER WLP / Amplifier IC 1-Channel (Mono) Class DG 28-WLP (2.88x1.62)
Lowest to $4.5138
ECAD model for MAX98395EWI+
STMicroelectronics
IC AMP AB QUAD 85W 25FLEXIWATT
Need more? Email Us
ECAD model for STPA002OD-4WX
Texas Instruments
350-mW MONO AUDIO POWER AMPLIFIER
Lowest to $3.0328
ECAD model for TPA311DGN
Texas Instruments
25-W DIGITAL AUDIO POWER AMPLIFIER WITH EQ AND DRC | IC AUD AMP DGTL 25W 48HTQFP
Lowest to $7.8301
ECAD model for TAS5727PHP
ON Semiconductor
IC AMP STEREO HEADPHONE 12WQFN
Need more? Email Us
ECAD model for NCP2811AMTTXG
Panasonic
IC AMP CLASS AB STER 4.1W 12SIL / Amplifier IC 2-Channel (Stereo) Class AB 12-SIL
Need more? Email Us
ECAD model for AN5273
New Japan Radio
Lowest to $4.4319
ECAD model for NJU72501MJE-TE3
Texas Instruments
Stereo 40mW Low Noise Headphone Amplifier with Selectable Capacitive Coupled or OCL Output | IC AMP AUDIO PWR .145W AB 10MSOP
Lowest to $3.1953
ECAD model for LM4911QMMX/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5605 $50.4450
220+ $0.4599 $101.1780
340+ $0.4455 $151.4700
465+ $0.4311 $200.4615
600+ $0.4168 $250.0800
805+ $0.3737 $300.8285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,450 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention