Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Zener (Nom) (Vz) 36V
Tolerance ±5%
Maximum Power 3W
Impedance (Maximum) (Zzt) 38 Ohms
Current - Reverse Leakage at Vr 1μA at 27.4V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package Axial
Family Part Number 1N5938
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122068-1N5938B
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5938B CAD Model

Description

The 1N5938B is a robust Zener diode brought to you by ON Semiconductor, a leader in energy-efficient innovations. This particular component is designed to provide a reliable voltage regulation solution with its precise Zener breakdown voltage. It is a popular choice among engineers and designers for its stability and durability in a variety of electronic circuits.

Key Features

  • Zener Voltage: The 1N5938B offers a Zener voltage of 36V, making it suitable for a range of voltage regulation applications.
  • Power Dissipation: With a power dissipation rating of 1.5W, this diode can handle a moderate amount of energy without overheating, ensuring long-term reliability.
  • Package: Encased in a DO-41 glass body, the 1N5938B is designed for through-hole mounting, which makes it easy to install on a variety of PCBs.
  • Surge Capability: It is capable of withstanding surge currents, making it an excellent choice for protecting sensitive electronic components against voltage spikes.
  • Tolerance: The Zener voltage tolerance is ±5%, providing precise voltage regulation for consistent performance.

Applications

The 1N5938B Zener diode is versatile and can be used in numerous applications, including:

  • Voltage stabilization in power supplies
  • Surge suppression in consumer electronics
  • Overvoltage protection in industrial systems
  • Waveform shaping in communication devices

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 1N5938B is manufactured with stringent quality control processes and is designed to meet or exceed industry standards for performance and reliability. It is also RoHS compliant, meaning it adheres to the latest environmental regulations by avoiding the use of hazardous substances.

Ordering Information

To purchase the 1N5938B Zener diode or to obtain more information about ON Semiconductor's extensive product offerings, customers are encouraged to visit the official ON Semiconductor website or contact their local authorized distributor.

You May Also Be Interested in

Vishay
DIODE ZENER 43V 1W DO213AB
Need more? Email Us
ECAD model for ZMY43-GS08
Nexperia USA Inc.
DIODE ZENER 18V 320MW SOD323
Need more? Email Us
ECAD model for PZU18B1A,115
Vishay
DIODE ZENER 8.2V 1W DO213AB
Need more? Email Us
ECAD model for GLL4738A-E3/96
Micro Commercial Co
DIODE ZENER 11V 3W DO214AA
Lowest to $0.1024
ECAD model for 3SMBJ5926B-TP
Rohm Semiconductor
DIODE ZENER 120V 1W PMDU
Need more? Email Us
ECAD model for KDZLVTFTR120
Vishay
DIODE ZENER 2.7V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84B2V7-E3-08
Vishay
DIODE ZENER 6.8V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84C6V8-HE3-08
Vishay
DIODE ZENER 2.4V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84C2V4-HE3-08
Vishay
DIODE ZENER 110V 1.5W DO204AL
Need more? Email Us
ECAD model for Z4KE110A-E3/54

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.1197 $65.2365
1,320+ $0.0982 $129.6240
2,040+ $0.0952 $194.2080
2,810+ $0.0921 $258.8010
3,635+ $0.0890 $323.5150
4,865+ $0.0799 $388.7135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,500 pieces
MOQ: 545 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention