Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 20W x 2 @ 8 Ohm
Operating Supply Voltage 8 V ~ 26 V
Board Type Fully Populated
Utilized IC / Part NCS8353
Supplied Contents Board(s)
Win Source Part Number 771843-NCS8353MNGEVB
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NCS8353MNGEVB CAD Model

Description

The ON Semiconductor NCS8353MNGEVB is a comprehensive evaluation board designed for audio enthusiasts, engineers, and developers who are looking to explore the capabilities of the NCS8353MN Class D Audio Amplifier. This evaluation board serves as an exemplary platform for testing and measuring the performance of the NCS8353MN amplifier in various audio applications.

Key Features

  • High-Efficiency Class D Operation: The NCS8353MN IC is a high-efficiency Class D audio amplifier, ensuring minimal power loss and heat generation, making it suitable for power-sensitive applications.
  • Superior Audio Quality: With the NCS8353MN at its core, the evaluation board delivers exceptional audio quality with low THD+N (Total Harmonic Distortion + Noise), ensuring crystal-clear sound reproduction.
  • Flexible Power Supply: The board can be powered through a wide range of supply voltages, accommodating various use cases and testing scenarios.
  • Easy Connectivity: The NCS8353MNGEVB comes with multiple input and output connectors, making it easy to integrate into existing audio systems or connect with other testing equipment.
  • Robust Protection Features: The evaluation board includes built-in protection mechanisms such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of both the board and the amplifier.

Applications

The NCS8353MNGEVB is suitable for a wide array of applications, including but not limited to:

  • Wireless speakers
  • Soundbars
  • Home theater systems
  • Portable audio devices
  • Active speaker systems

Technical Specifications

The evaluation board boasts impressive technical specifications that highlight the performance of the NCS8353MN amplifier:

  • Output Power: Up to 10W per channel into 8Ω
  • Efficiency: Greater than 90% at full power
  • Signal-to-Noise Ratio (SNR): 98dB (A-weighted)
  • Dimensions: Compact form factor for easy handling and integration

The NCS8353MNGEVB from ON Semiconductor is an excellent tool for developers looking to rapidly prototype and evaluate audio solutions with high-quality sound and efficient power usage.

You May Also Be Interested in

Infineon Technologies
BOARD REF DESIGN 4CH AUDIO AMP / 120W x 4 Channel Class D Audio Power Amplifier Using the IRS2093M and IRF6665 Board
Need more? Email Us
ECAD model for IRAUDAMP8
Texas Instruments
TAS5162DKD6EVM / TAS5162DKD Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS5162DKD6EVM
Monolithic Power Systems Inc.
EVALUATION BOARD FOR MP7740
Need more? Email Us
ECAD model for EV7740DN-01B
ams
BOARD DEMO AS1702-05
Need more? Email Us
ECAD model for AS1702_DK_ST
Texas Instruments
EVAL MODULE FOR DRV604 / DRV604 Amplifier Evaluation Board
Need more? Email Us
ECAD model for DRV604PWPEVM
Infineon Technologies
BOARD REF DESIGN 3CH AUDIO AMP / IRF6665, IRS2053M series 3-Channel Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for IRAUDAMP11
Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for REFAUDIOAMA12040TOBO1
STMicroelectronics
EVAL BOARD FOR FDA802 / FDA802 - 1-Channel (Mono) or 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for EVAL-FDA802SB-SA
ams
BOARD DEMO AS1701
Need more? Email Us
ECAD model for AS1701 DB

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention