TPA3107D2PAP Stereo Class-D Audio Amplifier
The TPA3107D2PAP is a high-performance, stereo Class-D audio amplifier with integrated audio processing from Texas Instruments. Designed to deliver premium audio quality with high efficiency, this amplifier is capable of driving 10W into 8Ω speakers with excellent sound quality and low THD+N across the audio spectrum.
Key Features:
- Output Power: Capable of delivering up to 10W per channel into 8Ω loads.
- Audio Quality: Low THD+N ensures clean, clear audio reproduction.
- Efficiency: Class-D operation provides high efficiency, reducing power loss and heat generation.
- Integrated Functions: Features include a mute function and differential inputs to help reduce common-mode noise.
- Protection: The device includes over-current, over-temperature, and under-voltage protection for enhanced reliability.
- Signal-to-Noise Ratio (SNR): High SNR for a better listening experience.
- Heat Sink: PowerPAD™ packaging helps to improve thermal performance.
Applications:
The TPA3107D2PAP is well-suited for a variety of applications that require high-quality audio amplification. These include:
- Televisions
- Home theater systems
- Desktop audio systems
- Portable speakers
- Active speakers
- Soundbars
Technical Specifications:
Parameter
Value
Amplifier Class
Class D
Output Power (per channel)
10W into 8Ω
THD+N
0.1% (typical)
Signal-to-Noise Ratio (SNR)
>90dB
Supply Voltage
10V to 26V
Operating Temperature
-40°C to 85°C
With its robust feature set and versatile application range, the TPA3107D2PAP stands out as an excellent choice for designers looking to enhance their audio systems with high-quality sound and reliable performance.