EN
  • EN
  • DE

TAS5727PHP

Part No TAS5727PHP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 25-W DIGITAL AUDIO POWER AMPLIFIER WITH EQ AND DRC | IC AUD AMP DGTL 25W 48HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 41.5W x 2 at 4Ohm
Supply Voltage (V) 8V ~ 26V
Features Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Style SMD
Temperature Range - Operating 0°C ~ 85°C
Supplier Device Package 48-HTQFP (7x7)
Manufacturer Package 48-PowerTQFP
Family Part Number TAS5727
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1264154-TAS5727PHP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5727PHP CAD Model

Description

The Texas Instruments TAS5727PHP is a sophisticated audio power amplifier that offers a seamless integration for a wide range of audio applications. Designed with cutting-edge technology, this product stands out for its efficiency and sound quality, making it an ideal choice for audio enthusiasts and professional setups alike.

Key Features

  • High-Performance Audio: The TAS5727PHP delivers exceptional audio performance with its closed-loop architecture, ensuring low noise and high fidelity.
  • Efficient Class-D Operation: As a Class-D amplifier, it offers high efficiency, which translates to less heat dissipation and reduced power consumption, making it suitable for energy-sensitive applications.
  • Advanced Modulation Schemes: It incorporates advanced modulation techniques that minimize electromagnetic interference, allowing for cleaner sound reproduction and system integration.
  • Multichannel Support: This device supports multiple audio channels, providing flexibility for various audio configurations and enhancing the user's listening experience.
  • Integrated Audio Processing: With built-in audio processing features such as volume control, dynamic range compression, and equalization, the TAS5727PHP allows for fine-tuning of the audio output without the need for additional components.

Applications

The TAS5727PHP is versatile and can be used in a multitude of applications, including:

  • Home theater systems
  • Soundbars
  • Wireless speakers
  • Professional audio equipment

Technical Specifications

Some notable technical specifications of the TAS5727PHP include:

  • Output Power: Capable of delivering up to 20 W into 8 Ω load
  • Signal-to-Noise Ratio (SNR): Provides a high SNR for clear audio output
  • THD+N: Low total harmonic distortion plus noise ensures pure sound quality
  • Package: Housed in a 48-pin HTQFP package

With its robust feature set and superior audio quality, the Texas Instruments TAS5727PHP stands as a top choice for audio system designers looking to create high-performance consumer and professional audio products.

You May Also Be Interested in

HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9912 $55.9296
18+ $5.7364 $103.2552
27+ $5.5572 $150.0444
38+ $5.3779 $204.3602
49+ $5.1986 $254.7314
65+ $4.6608 $302.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess