EN
  • EN
  • DE

LS1020AXE7MQB

Part No LS1020AXE7MQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description LS1 32BIT ARM SOC 1.2GHZ DDR3/ / ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 1.2GHz 525-FCPBGA (19x19)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.2GHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers DDR3L, DDR4
Ethernet GbE (3)
SATA SATA 3Gbps (1)
USB USB 2.0 (1), USB 3.0 + PHY
Temperature Range - Operating -40°C ~ 105°C
Security Features Secure Boot, TrustZone®
Package / Case 525-FBGA, FCBGA
Supplier Device Package 525-FCPBGA (19x19)
Base Product Number LS1020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 935334229557
Standard Package 84
Win Source Part Number 1224682-LS1020AXE7MQB
Ultra Librarian 3D Model Ultra Librarian LS1020AXE7MQB CAD Model

Description

The LS1020AXE7MQB is a cutting-edge processor from NXP Semiconductors, designed to deliver outstanding performance and efficiency for a wide range of applications. This processor is part of the QorIQ LS1 family, which is renowned for its high level of integration, power efficiency, and versatile connectivity options.

Key Features

  • Architecture: Built on the ARM Cortex-A7 core, the LS1020AXE7MQB provides a balance between performance and power consumption, making it ideal for cost-sensitive and power-constrained applications.
  • Speed: With a clock speed that can reach up to 1 GHz, this processor ensures swift processing capabilities for complex tasks and supports a quick response time for real-time applications.
  • Memory: It comes equipped with integrated memory controllers that support both DDR3L and DDR4 memory types, offering flexibility in system design and future-proofing for evolving memory standards.
  • Connectivity: The device includes a variety of high-speed interfaces such as Gigabit Ethernet, USB 3.0, and PCIe, providing ample bandwidth for data-intensive applications and seamless integration with peripheral devices.
  • Security: Security is a top priority for the LS1020AXE7MQB, featuring advanced encryption and secure boot capabilities to protect sensitive data and ensure system integrity.

Applications

The LS1020AXE7MQB is well-suited for a broad range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and gateways
  • Industrial control and automation systems
  • Energy and smart grid infrastructure
  • Internet of Things (IoT) devices and gateways
  • Consumer electronics

Environmental and Quality Standards

Compliant with industry standards, the LS1020AXE7MQB processor is designed to meet the demands of high-reliability environments. It adheres to strict quality controls and is suitable for deployment in a variety of operating conditions.

In summary, the NXP LS1020AXE7MQB processor is a powerful and versatile solution that offers a blend of performance, efficiency, and connectivity for today's demanding electronic applications. Its robust feature set ensures that it can meet the needs of a diverse array of systems, making it a go-to choice for designers and engineers looking for a reliable and capable processing platform.

You May Also Be Interested in

Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess