EN
  • EN
  • DE

LM4911QMMX/NOPB

Part No LM4911QMMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Stereo 40mW Low Noise Headphone Amplifier with Selectable Capacitive Coupled or OCL Output | IC AMP AUDIO PWR .145W AB 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels at Load 145mW x 2 at 16Ohm
Supply Voltage (V) 2V ~ 5.5V
Features Mute, Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 105°C
Supplier Device Package 10-VSSOP
Manufacturer Package 10-TFSOP, 10-MSOP
Family Part Number LM4911
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200124-LM4911QMMX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4911QMMX/NOPB CAD Model

Description

The LM4911QMMX/NOPB is a state-of-the-art audio amplifier integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This particular IC is designed to deliver high-quality audio performance with minimal power consumption, making it an ideal solution for portable audio applications.

Key Features

  • Output Power: The LM4911QMMX/NOPB is capable of delivering 35mW of continuous average power to a 16 Ohm load with 0.1% THD+N using a 5V power supply.
  • Low Voltage Operation: It operates efficiently on a supply voltage range from 2.7V to 5.5V, allowing for flexible integration into various circuit designs.
  • Boomer Audio Power: As part of TI's Boomer® series, this amplifier is designed to provide high-quality output power with a minimal number of external components.
  • Shutdown Mode: The LM4911 includes a shutdown mode feature, which significantly reduces power consumption when the amplifier is not in use.
  • Surface-Mount Package: The device comes in a space-saving, surface-mount MSOP package, which is ideal for compact PCB layouts.
  • Pop & Click Circuitry: It incorporates advanced pop & click circuitry which eliminates noises which would otherwise occur during turn-on and turn-off transitions.

Applications

The LM4911QMMX/NOPB is well-suited for a variety of applications that require high-quality audio amplification in a small footprint. These applications include:

  • Mobile Phones
  • PDAs
  • Laptops
  • Portable Media Players
  • Handheld Gaming Devices

Environmental and Regulatory Compliance

The "NOPB" suffix in the product code indicates that this device is manufactured with a "No Lead" (Pb-Free) composition, which complies with RoHS (Restriction of Hazardous Substances) regulations. This makes the LM4911QMMX/NOPB an environmentally friendly choice for designers looking to create products that meet global environmental standards.

With its combination of audio performance, power efficiency, and compact design, the LM4911QMMX/NOPB from Texas Instruments is an excellent audio amplifier choice for your next project.

You May Also Be Interested in

Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess