EN
  • EN
  • DE

TPA311DGN

Part No TPA311DGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 350-mW MONO AUDIO POWER AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 700mW x 1 @ 8 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 8-MSOP-PowerPad
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Win Source Part Number 1271833-TPA311DGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPA311
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPA311DGN CAD Model

Description

Introducing the TPA311DGN from Texas Instruments

The TPA311DGN is a cutting-edge audio amplifier integrated circuit (IC) brought to you by Texas Instruments, a leader in semiconductor solutions. This high-performance, power-efficient device is designed to deliver exceptional audio quality for a wide range of applications.

Encased in an environmentally friendly, lead-free 8-pin PowerPAD MSOP package, the TPA311DGN boasts an impressive feature set. With its 2.1-MHz switching frequency, this Class-D amplifier is capable of driving stereo speakers with outstanding clarity and fidelity. Whether you're designing a home theater system, multimedia speakers, or portable audio devices, the TPA311DGN provides a compact, efficient solution for your audio amplification needs.

One of the key advantages of the TPA311DGN is its ability to operate over a wide supply voltage range, from 4.5V to 26V, which makes it highly versatile for different power environments. It also incorporates a thermal and short-circuit protection mechanism, ensuring reliable performance and safeguarding the IC from potential damage due to overheating or overcurrent conditions.

The TPA311DGN delivers a robust output power of up to 20 W per channel into a 4-ohm load, and with its high efficiency of up to 90%, it minimizes heat dissipation and power loss, making it an excellent choice for battery-powered applications. The device also features a low idle current, further enhancing its energy-saving capabilities.

With its integrated feedback, the TPA311DGN ensures low distortion across the audio spectrum, providing a clean and dynamic audio experience. The advanced modulation technique used in the IC reduces electromagnetic interference (EMI), allowing for use in close proximity to RF and wireless devices without compromising audio quality or causing disruptions.

For designers and engineers looking for a high-quality audio amplification solution, the TPA311DGN from Texas Instruments offers a blend of performance, efficiency, and reliability. Its ease of use, combined with support documentation and design resources from Texas Instruments, makes it an ideal choice for your next audio project.

Experience the power and clarity of the TPA311DGN and elevate your audio applications to the next level.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7079 $51.4501
46+ $2.2219 $102.2074
70+ $2.1525 $150.6750
97+ $2.0830 $202.0510
125+ $2.0136 $251.7000
167+ $1.8053 $301.4851
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess