EN
  • EN
  • DE

MAX98395EWI+

Part No MAX98395EWI+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC DIGITAL INPUT AMPLIER WLP / Amplifier IC 1-Channel (Mono) Class DG 28-WLP (2.88x1.62)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Strip
Product Status Active
Type Class DG
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 7.7W x 1 @ 8Ohm, 11.7W x 1 @ 4Ohm
Voltage - Supply 1.14V ~ 14V
Features -
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 28-WLP (2.88x1.62)
Package / Case 28-XFBGA, WLBGA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357386-MAX98395EWI+
Ultra Librarian 3D Model Ultra Librarian MAX98395EWI+ CAD Model

Description

Maxim Integrated's MAX98395EWI+ Digital Audio Amplifier

The MAX98395EWI+ from Maxim Integrated is a state-of-the-art digital audio amplifier that delivers high-quality sound amplification with exceptional efficiency and performance. This compact, integrated amplifier is designed for a wide range of applications, from portable devices to home audio systems, providing a versatile solution for any audio amplification need.

Key Features

  • Dynamic Audio Power: The MAX98395EWI+ features Maxim's patented Dynamic Audio Power technology, which optimizes power usage and enhances audio performance. This technology enables the amplifier to deliver louder audio while consuming less power, making it ideal for battery-powered devices.
  • High-Efficiency Class D Operation: Operating as a Class D amplifier, the MAX98395EWI+ ensures high efficiency, which translates into longer battery life for portable applications and reduced heat dissipation.
  • Integrated Digital Signal Processing (DSP): With built-in DSP, this amplifier offers advanced audio processing capabilities, such as equalization and dynamic range compression, to fine-tune the audio output for the best listening experience.
  • Wide Voltage Range: The amplifier supports a wide supply voltage range, accommodating various power supply requirements and ensuring flexibility in system design.
  • Low EMI Emission: The MAX98395EWI+ is engineered to produce low electromagnetic interference (EMI), making it suitable for use in environments where EMI must be minimized.

Applications

The versatility of the MAX98395EWI+ allows it to be used in a variety of audio applications, including:

  • Bluetooth/Wireless Speakers
  • Smartphones and Tablets
  • Portable Media Players
  • Home Audio and Theater Systems
  • TV Sound Bars
  • IoT Devices with Audio Functionality

Design and Integration

Designed with the needs of modern electronics in mind, the MAX98395EWI+ comes in a compact package, making it easy to integrate into space-constrained designs. Its I2C control interface allows for seamless integration with microcontrollers and processors, providing designers with control over audio parameters and simplifying the design process.

In summary, the MAX98395EWI+ from Maxim Integrated is a powerful, efficient, and versatile digital audio amplifier that is well-suited for a multitude of audio applications where high-quality sound and reliable performance are paramount.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0118 $52.1534
31+ $3.2918 $102.0458
48+ $3.1889 $153.0672
65+ $3.0860 $200.5900
84+ $2.9832 $250.5888
113+ $2.6746 $302.2298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,263 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess