Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 35ns
Current - Output High, Low 6mA, 6mA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 1008747-CD74HCT373E
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian CD74HCT373E CAD Model

Description

Product Overview: CD74HCT373E from Texas Instruments

The CD74HCT373E is a high-performance CMOS Logic Octal Transparent Latch manufactured by Texas Instruments. This integrated circuit is designed to provide high-speed, low-power operation while maintaining the drive capabilities of true TTL logic. The device is part of the 74HCT family, which is compatible with standard TTL integrated circuits, making it a versatile choice for interfacing with other TTL logic components.

Featuring eight latches with three-state outputs, the CD74HCT373E is ideal for use in temporary storage of data, buffering, and bidirectional bus-oriented applications. Each latch is controlled by a latch-enable (LE) input and an output-enable (OE) input. When LE is high, the data on the D inputs are transferred into the latch. The data is held stable when LE returns to low, effectively storing the input data. The OE input, when taken low, allows the stored data to be outputted onto the bus, while a high OE input places the outputs in a high-impedance state, effectively isolating the bus.

The CD74HCT373E operates at a voltage range of 4.5V to 5.5V, which is the typical operating range for 5V digital systems. This ensures compatibility with the majority of 5V systems without the need for level-shifting components, simplifying design and reducing component count. The device also provides a balanced propagation delay and transition times, which is crucial for maintaining timing synchronization in high-speed systems.

Furthermore, this octal latch is characterized for operation from -55°C to 125°C, making it suitable for a wide range of industrial and automotive applications that require robust performance under extreme temperature conditions. The CD74HCT373E is available in a standard 20-pin DIP (Dual In-line Package), which is easy to handle and integrate into various types of printed circuit boards.

With its combination of high-speed operation, low power consumption, and compatibility with existing TTL systems, the Texas Instruments CD74HCT373E is an excellent choice for designers looking to implement reliable and efficient data storage and bus-interface functions in their digital systems.

You May Also Be Interested in

STMicroelectronics
IC LATCH QUAD CLOCK D 16-SOIC
Lowest to $0.2076
ECAD model for HCF4042M013TR
Nexperia USA Inc.
IC LATCH QUAD BISTABLE 16SOIC
Lowest to $0.5104
ECAD model for 74HC75D,653
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.3027
ECAD model for MC74HC373ADTG
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANSPARENT LATCH
Need more? Email Us
ECAD model for IDT74FCT163373
NXP / Nexperia
S-R Latch 4 Channel 1:1 IC Tri-State 16-SO
Lowest to $2.5695
ECAD model for HEF4043BT,653
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.0246
ECAD model for 74ABT373APW,118
Texas Instruments
8-BIT ADDRESSABLE LATCHES
Lowest to $6.3180
ECAD model for SN74ALS259DR
IDT, Integrated Device Technology Inc
IC TRANSP LATCH 16BIT 48-TSSOP
Need more? Email Us
ECAD model for IDT74FCT163373APAG8
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
ECAD model for 54FCT573TDB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3731 $54.9240
90+ $1.1267 $101.4030
140+ $1.0915 $152.8100
190+ $1.0563 $200.6970
245+ $1.0211 $250.1695
330+ $0.9154 $302.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 115 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention