EN
  • EN
  • DE

LM3S6911-IQC50-A2SD

Part No LM3S6911-IQC50-A2SD
Manufacturer Texas Instruments
Catalog LM3 series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708295-LM3S6911-IQC50-A2SD
Series LM3 series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S6911-IQC50-A2SD CAD Model

Description

The LM3S6911-IQC50-A2SD is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding needs of embedded systems. It is part of the Stellaris® family, which is renowned for its integration of advanced control peripherals, significant processing capabilities, and robust connectivity options.

Key Features

  • Core: At the heart of the LM3S6911-IQC50-A2SD lies an ARM® Cortex™-M3 processor, which operates at a frequency of up to 50 MHz. This 32-bit RISC core offers exceptional performance and efficiency, making it suitable for a wide range of applications.
  • Memory: The device comes equipped with a substantial memory capacity, including 256 KB of flash memory for reliable storage of program code and 64 KB of SRAM for efficient data handling.
  • I/O and Peripherals: A comprehensive set of peripherals supports various functionalities. This includes multiple serial communication interfaces such as UART, SSI, I2C, and CAN, alongside PWM outputs, analog-to-digital converters (ADCs), and general-purpose input/output (GPIO) pins.
  • Connectivity: The microcontroller provides an Ethernet MAC+PHY layer, ensuring seamless network connectivity, which is essential for IoT applications and complex networking tasks.
  • Power Management: The LM3S6911-IQC50-A2SD features advanced power management techniques to reduce power consumption during idle and active states, making it suitable for battery-operated and power-sensitive devices.

Applications

Designed for versatility, the LM3S6911-IQC50-A2SD is ideal for a variety of applications, including industrial automation, control systems, networking equipment, and sensor management. Its robust feature set also makes it an excellent choice for medical devices, point-of-sale systems, and home automation solutions.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM3S6911-IQC50-A2SD is no exception, as it undergoes rigorous testing and quality assurance processes to ensure reliability in demanding environments.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $39.2910
Texas Instruments
Lowest to $23.5821
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $46.9224
Texas Instruments
Lowest to $33.9062
Texas Instruments
Lowest to $58.2549
Texas Instruments
Lowest to $34.2390
Texas Instruments
IC MCU 32BIT 128KB FLASH 100LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess