EN
  • EN
  • DE

LM3S301-IQN20

Part No LM3S301-IQN20
Manufacturer Texas Instruments
Catalog LM3 series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708284-LM3S301-IQN20
Series LM3 series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3S301-IQN20 CAD Model

Description

The LM3S301-IQN20 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide array of applications that demand low-power consumption and advanced communication capabilities. This microcontroller is part of the Stellaris® LM3S series, which is renowned for its integration of the ARM® Cortex™-M3 processor core, offering users a balanced blend of processing power and energy efficiency.

Key Features

  • Core: The heart of the LM3S301-IQN20 is the 32-bit ARM® Cortex™-M3 processor, which operates at up to 25 MHz. This core delivers the full capabilities of the ARMv7-M architecture, including enhanced system control and efficient data handling.
  • Memory: It comes equipped with 16 KB of flash memory and 4 KB of SRAM, providing ample space for program storage and execution.
  • I/O and Peripherals: The MCU includes a variety of peripherals such as GPIOs, timers, UARTs, SPI, I2C, and analog-to-digital converters (ADCs), enabling it to interface with a broad range of external devices and sensors.
  • Power Efficiency: With its power-saving modes, including sleep and deep-sleep, the LM3S301-IQN20 ensures optimal power management for battery-powered or energy-sensitive applications.
  • Packaging: The device is available in a compact 48-pin QFN (Quad-Flat No-leads) package, which is ideal for space-constrained applications.
  • Industrial Operating Temperature Range: It is designed to operate reliably across a wide temperature range, from -40°C to 85°C, making it suitable for industrial environments.

Applications

The LM3S301-IQN20 is versatile and can be used in various applications, including but not limited to industrial control systems, home automation, consumer electronics, and medical devices. Its robust design and integrated peripherals make it a smart choice for developers looking to create sophisticated and power-conscious products.

Support and Resources

Texas Instruments provides comprehensive support for the LM3S301-IQN20, including detailed datasheets, technical documentation, and software libraries. Developers can also access the Texas Instruments community and support forums for additional guidance and collaboration opportunities.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $62.6580
Texas Instruments
Lowest to $35.4223
Texas Instruments
Lowest to $92.1846
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $57.1805
Texas Instruments
Lowest to $76.2636
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $46.9224
Texas Instruments
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess