EN
  • EN
  • DE

LM3S3748-IQC50-A0T

Part No LM3S3748-IQC50-A0T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 61
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S3748
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 708286-LM3S3748-IQC50-A0T
Series LM3 series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3S3748-IQC50-A0T CAD Model

Description

The LM3S3748-IQC50-A0T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile features. This MCU is part of the Stellaris® LM3S series, which is designed to offer a balance of performance, power efficiency, and integration, making it an ideal choice for a wide range of embedded applications.

Key Features

  • Core: The device is built around an ARM® Cortex™-M3 processor, which operates at speeds up to 50 MHz, providing a solid foundation for applications that require complex computations and real-time processing.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of SRAM, ensuring sufficient space for your application code and data storage needs.
  • Communication: A comprehensive set of communication interfaces is available, including I2C, SPI, UARTs, and CAN, facilitating easy integration with peripherals and other devices.
  • Timers and PWM: The MCU includes multiple 16/32-bit timers, as well as PWM outputs, which are essential for tasks requiring precise timing and control, such as motor control applications.
  • Analog Integration: With an onboard ADC (Analog-to-Digital Converter), the LM3S3748-IQC50-A0T is capable of interfacing with analog sensors and devices, making it highly suitable for monitoring and control systems.
  • Power Management: The device features advanced power management capabilities, supporting different power modes to optimize energy consumption for battery-powered or energy-sensitive applications.
  • Package: The MCU is offered in a 100-pin LQFP (Low-profile Quad Flat Package), which provides a compact footprint while allowing for sufficient I/O and peripheral connectivity.

Applications

The LM3S3748-IQC50-A0T is designed to cater to a diverse array of applications, including but not limited to industrial automation, consumer electronics, automotive systems, and network appliances. Its robust feature set and flexible interfacing options make it an excellent choice for designers looking to develop advanced, reliable, and efficient embedded systems.

Quality and Reliability

As with all Texas Instruments products, the LM3S3748-IQC50-A0T is manufactured to high standards, ensuring quality and reliability. It is designed to meet the rigorous demands of the industrial market, providing a dependable solution for critical applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess